The Brother m-Print micro printer is lightweight and can print from any laptop or Pocket PC. Slim, compact and easy to carry around, the m-PRINT is the micro answer to the massive problem of printing when out of the office.
Its 'palm size' means it can be carried effortlessly, even in a jacket pocket. It uses A7 paper that is automatically fed from its own cassette, eliminating the need to
...
More>>>
feed each sheet individually. With easy to handle paper that doesn't curl, you are ensured quality printing anywhere, anytime.
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
4 ppm
Print quality
Maximum resolution
300 x 300 DPI
Media formats
Standard media sizes
Brother A7(74mm x 105mm)
Media types
Media types supported
A7 thermal
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB (Ver. 1.1), IrDA Ver. 1.2
Energy management
Battery type
Description of battery supplied with the product
lithium ion 740mAh (7.4V)
Energy management
Power requirements
AC adaptor
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
100 x 160 x 17.5 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.