IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > label printers > Brother QL-500

Thermal Label Printer QL-500

Brand: Brother
Product code: QL-500
EAN/UPC code: 0012502610502
Category: label printers 
Release date: 15 Jul 2005
Info modified on: 09 Jul 2008 11:20:44
 PDF specs

Thermal Label Printer QL-500 USB
QL-500 Brother
17k

The Brother QL-500 Label Printer has taken label printing to a new level.

Whether you need one label or many labels, it's the fast, versatile and prints labels directly from your P.C. Perfect for printing address & shipping labels, banners & signage, this machine has unique label flexibility and can print on both die-cut labels or continuous length tape.

Main Features
- Direct ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 DPI
Print speed
Print speed 90 mm/sec
Print technology
Print technology Direct thermal
Display
Display
Networking
Network ready Optional
Connectivity
PC connected
Interface USB
Weight & dimensions
Dimensions W x D x H 146 x 196 x 152 mm
Weight 1.300 g
System requirements
Mac compatibility
Technical details
Tape size 12 - 62 mm
Number of label formats 18
Tape type DK
Built-in barcodes
Print preview
Technical details
Number of fonts Italic, Underline, Normal, Bold
Tape cutting Manual
Bundled software P-Touch Editor 4.2 for Windows
P-Touch Editor 3.2 for MAC
Maximum label length 1 m
Colour
Colour of product Blue
Packaging data
Packaging width 195 mm
Packaging depth 310 mm
Packaging height 265 mm
5 offers, from 38.80