Create your own, professional looking labels fast and conveniently with one of these label printers!
The Brother QL-550 Label Printer has taken label printing to a new level. Whether you need one label or many labels, it's the fast, versatile and prints labels directly from your P.C. The auto cutter makes it perfect for printing address & shipping labels, banners & signage, this machine has unique label flexibility and can print on both die-cut peel-off labels or continuous length tape.
Main ...
More>>>Features - Direct thermal print technology - Up to 90mm per second printing speed. Up to 50 labels per minute printing speed - Up to 300dpi print resolution - Roll media consumables - Die cut and continuous labels - 62mm maximum label width - USB interface - Word, Excel and Outlook compatible - Built in adaptor
<<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
300 DPI
Print speed
Print speed
3 lpm
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.