Create your own, professional looking labels fast and conveniently with one of these label printers!
Thermal Label Printer The QL560VP prints high quality labels quickly and easily, whether you need just one, or a series of labels, making it ideal to help you organise your work. Complete with a ‘value pack’ which includes 4 different DK label rolls, comprising of 100 standard address labels, 30 CD/DVD labels, 8m of 62mm wide continuous length label, and 250 of 24mm round labels, in
...
More>>>
addition to a handy case to keep these in.
QL-560VP P-touch thermal label printers QL-560VP thermal label printers from Brother enable you to quickly and easily print professional labels to suit any purpose. These high-quality devices feature integrated Brother P-touch technology which means it is possible to create customised and original layout for the labels. This P-touch device offers the fastest, easiest and most versatile way to print labels directly from your PC.
Integrated P-touch software and more These thermal label printers feature P-touch Editor software which enables you to incorporate barcodes, graphics, true type fonts and special formatting such as frames and tables into your labels. QL-560VP thermal label printers have been designed for simplicity of use and are ideal for helping to organise your work.
• The P-touch feature includes automatic time and date printing. • This thermal label printer can boast of a printing speed of up to 56 labels per minute.
Features: -Up to 56 labels per minute print speed -300dpi direct thermal printing -Easy to install label rolls -1 year return to base warranty
<<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
300 x 300 DPI
Print speed
Print speed
56 lpm
Print speed
90 mm/sec
Print technology
Print technology
Indicates the method used to print by this product
Direct thermal
Networking
Network ready
Indicates whether the product is network ready out of the box
Optional
Connectivity
PC connected
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
System requirements
Compatibility
Microsoft Office: Word, Excel, Outlook
Technical details
Tape size
The tape format in mm, or supported tape formats by equipment.