Create your own, professional looking labels fast and conveniently with one of these label printers!
Quick Label Printer The Brother QL-650TD is the latest addition to the QL printer range. This is the fastest, easiest and most versatile way to print labels in seconds, whether you need on label or lots of labels this machine is perfect for printing address & shipping labels, inventory labels, name badges, banners and signage. With a print speed of 90mm per second and in-built time and
...
More>>>
date printing you can print labels with or without a PC, making it perfect for a wide range of environments.\
Features: - Direct thermal print technology. - 300dpi print resolution. - Roll media consumables. - Die cut and continuous label types. - 62mm maximum label width. - Up to 90mm per second printing speed. Up to 56 labels per minute printing speed. - 16 character x 2 line LCD screen. - USB and serial interface. - PC Driven. - Word, Excel & Outlook compatible. - Simple time and date print function. - ESC/P printing.
<<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
300 DPI
Print speed
Print speed
3.5 lpm
Print technology
Print technology
Indicates the method used to print by this product
Direct thermal
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.