The video card - is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Highly evolved and extremely programmable, Club-3D RADEON™ 9250 Series opens a stunning new world of immersive gameplay for PC enthusiasts.
Features: - CHARISMA ENGINE™ II - SMARTSHADER™ technology - SMOOTHVISION™ - HYPER Z™ II - FULLSTREAM™ Hardware accelerated de-blocking - VIDEO IMMERSION™ II DVD playback - HYDRAVISION™ multi-display control
Full
...
More>>>
support for DirectX ® 8.1 programmable pixel and vertex shaders in hardware 1.4 pixel shaders support up to 22 instructions and up to 6 textures per rendering pass 1.1 vertex shaders support vertex programs up to 128 instructions Complete feature set also supported in OpenGL ® via extensions Programmable shaders provide enhanced 3D effects in over 100 existing and upcoming game titles
SMOOTHVISION™ Image quality enhancement features for Direct3D™ and OpenGL ® applications Programmable full-scene anti-aliasing supports 2 to 6 samples with user selectable performance and quality modes Advanced anisotropic filtering supports 2 to 16 samples for high quality texture rendering with minimal performance impact
HYPER Z™ II Lossless Z-Buffer Compression and Fast Z-Buffer Clear reduce memory bandwidth by up to 25% VIDEO FEATURES FULLSTREAM™ Hardware accelerated de-blocking of Internet video streams VIDEO IMMERSION™ II delivers industry-leading DVD playback Integrated MPEG-2 decode including iDCT and motion compensation for top quality DVD with lowest CPU usage Unique Adaptive per-pixel de-interlacing feature combines the best elements of the "bob" and "add-field" (weave) techniques YUV to RGB color space conversion Back-end scaler delivers top quality playback 4-tap horizontal and vertical filtering Upscaling and downscaling Filtered display of images up to 1920 pixels wide Hardware mirroring for flipping video images in video conferencing systems Supports 8-bit alpha blending and video keying for effective overlay of video and graphics
DISPLAY FEATURES Dual integrated display controllers to drive two displays simultaneously with independent resolutions and refresh rates HYDRAVISION™ software provides complete control over multi-display configurations with a user-friendly interface 400MHz Dual integrated DACs with 10-bit per channel palette Integrated DVI-compliant 165MHz TMDS transmitter Integrated TV-Out support up to 1024x768 resolution
GENERAL FEATURES Comprehensive 4X and 8X AGP support Windows® Logo Program compliant Optimized for Pentium ® 4 SSE2 and AMD Athlon™ 3Dnow! processor instructions Highly optimized 128-bit 2D engine with support for new Windows® XP GDI extensions
<<<Less
Specs
Alternatives
Options
Memory
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used.
UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory.
Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR-SDRAM
Memory bus
64 bit
Memory clock speed
400 MHz
Processor
Graphic processor
R280
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
240 MHz
Connectivity
Interface type
PCI
Video in
I/O ports
An interface on a device to which you can connect another device.
DVI-I out (Single Link 1600x1200 digital) CRT out (2x 2048x1536 @85Hz) - S-video, Composite video Out (1024x768)
TV tuner
TV tuner integrated
Video
DirectX version
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
8.1
Full HD
Dual VGA
OpenGL version
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
1.5
Shader model version
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
2.0b
Video
Dual DVI
Dual DVO
TV-out
Number of pipelines
4
System requirements
Minimum system requirements
CD-ROM/Internet
Minimum processor
Pentium/Athlon
Minimum RAM
128 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98SE Microsoft Windows ME Microsoft Windows 2000 Microsoft Windows XP Linux