The video card - is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
The Club 3D HD 2400 passive is a rocksolid extremely powerful HD multimedia center processor. Hosting the ATI UVD (universal video decoder) for optimal performance. The UVD is a powerful processor and designed for optimal quality and performance in videoplayback. Ready for the new Blu-ray and HD DVD media format.
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used.
UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory.
Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
GDDR2-SDRAM
Memory bus
64 bit
Memory clock speed
800 MHz
Processor
Graphic processor
ATI RV630PRO
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
525 MHz
Connectivity
Interface type
PCI Express
Video
DirectX version
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10
Video
Full HD
OpenGL version
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual DVI
TV-out
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version