IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland India Russian Federation Venezuela Luxembourg Romania  More >> Country Language: English

Start > digital cameras > Canon 0210B015AA

EOS 350D 18-55 Kit

Brand: Canon
Product code: 0210B015AA
EAN/UPC code: 8714574950747
Category: digital cameras 
 PDF specs

EOS 350D + EF-S 18-55 mm
0210B015AA Canon
22k

Switch to the future with the EOS 350D Digital and take your creativity to a new dimension. Compact, lightweight and intuitive; delivering results to captivate the most discerning audience.

- 8.0 MP
- 3 fps with up to 14 image burst
- E-TTL II flash system
- DIGIC II
- 7-point AF
- DPP RAW image processing software
- Separate RAW/JPEG image recording
- USB 2.0 Hi-speed/Video ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 8
Data compression RAW/JPEG
Maximum resolution 3456 x 2304 pixels
Image quality (LF) 3456x2304, (LN) 3456x2304, (MF) 2496x1664, (MN) 2496x1664, (SF) 1728x1152, (SN) 1728x1152, (RAW) 3456x2304
Lens system
Digital zoom 1 x
Optical zoom 1 x
Lens system EF-S
Focal length 17 mm
35 mm camera lens equivalent 27 mm
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Light exposure
Camera shutter speed 30-1/4000
ISO sensitivity AUTO(400), 100, 200, 400, 800, 1600
Flash
Flash Auto, Manual Flash On/Off, Red- Eye Reduction
Red-eye reduction
Memory
Compatible memory cards CompactFlash Type I / II
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display TFT
Display diagonal 1.8 "
Viewfinder
Camera viewfinder SLR
Connectivity
Interface USB 2.0
I/O ports PictBridge
USB 2.0
Video output (PAL/ NTSC)
Camera
Playback zoom 2x - 10x
Colour
Colour of product Black
Energy management
Battery type Rechargeable
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX, Digital Photo Professional
PhotoStitch
TWAIN (Windows 98 / 2000),
WIA (Windows Me)ArcSoft PhotoStudio
Compatible operating systems Windows 98 (including SE)/2000/ Me/XP
OS X v10.1 to v10.3
Weight & dimensions
Dimensions W x D x H 126.5 x 94.2 x 64 mm
Weight 485 g
Height 64 mm
Width 126.5 mm
Depth 94.2 mm
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
4 offers, from €521.36  

Product comments
info
2006-06-01 10:53:44
Als deze niet vermeld wordt kunnen wij niet garanderen dat deze er bij zit. Aan foto's van producten kunnen geen rechten worden ontleend. Wij vertrouwen erop u in alle volledigheid geïnformeerd te hebben. Vriendelijke groet, PCone Best Price-Best Value
siebsid
2006-05-31 19:23:41
De afgebeelde camera heeft een extra grip, zit die ook bij deze camera. In de bescrijving word hij namelijk niet vermeld. Met vriendelijke groeten. Siebsid

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box