Start
> digital cameras
> Canon 0210B028
|
 |
EOS-350D + BG-E3 |
|
Brand: Canon
Product code: 0210B028
EAN/UPC code: 8714574952567
|
Category: digital cameras
|
|
|
|
|
Release date: 05 Oct 2005
Info modified on: 25 Sep 2008 10:25:52
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Switch to the future with the EOS 350D Digital and take your creativity to a new dimension. Compact, lightweight and intuitive; delivering results to captivate the most discerning audience.
The EOS 350D Digital employs Canon's acclaimed CMOS technology, for outstanding image quality and 8.0 Megapixel resolution. Always be primed for the next shot with responsive 3 frame per second, 14 frame
...
More>>>
burst performance and instant 0.2 second start up time. Powerful DIGIC II architecture taken from Canon's pro-series cameras ensures no compromise on sophisticated, effective and super-fast image processing.
7 auto focus points are distributed across the frame for fast, accurate focusing, even with off-centre subjects. Lock focus before the shot with One Shot AF, or switch to AI Servo AF for predictive tracking of moving subjects - great for wildlife and sports photography.
The EOS 350D Digital is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 350D Digital photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover an exciting range of popular focal lengths, while the EF-S 60mm f/2.8mm Macro USM lens lends a new dimension to the world of insects and plants.
A USB 2.0 Hi-Speed interface ensures rapid image uploads and fast direct printing. Once connected direct to any PictBridge compatible printer, simply hit the 'Direct Print' button for an instant print of the displayed image; automatically sized and correctly aligned. The EOS 350D Digital takes both CF and CF-II cards, including cards of over 2GB capacity.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
|
| Data compression |
Fine, Normal, RAW |
| Maximum resolution |
3456 x 2304 pixels |
| Image quality |
(LF) 3456x2304, (LN) 3456x2304, (MF) 2496x1664, (MN) 2496x1664, (SF) 1728x1152, (SN) 1728x1152, (RAW) 3456x2304. |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
EF/EF-S
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
-0.5 –18
|
| Focal length |
17 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Aspect ratio |
3:2 |
| Focus |
TTL-CT-SIR |
| Focus adjustment |
7-point AF, Automatic / Manual |
| Light exposure rating |
+/- 2EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
30-1/4000,
|
| ISO sensitivity |
AUTO (400), 100, 200, 400, 800, 1600 |
| Flash |
Auto, Manual Flash On/Off, Red-Eye Reduction |
| Red-eye reduction |
 |
| Compatible memory cards |
CompactFlash Type I / II |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Maximum internal memory |
2 GB |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT, 115,000
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Eye-level SLR
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x USB 2.0 Hi-Speed (Mini-B); 1 x Video out (PAL/NTSC).
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
| Camera file format |
JPEG |
|
| Camera multi shot |
3fps |
| Shooting modes |
Full Auto, Portrait, Landscape, Close-up, Sports, Night Portrait, No Flash, Shutter priority AE, Aperture priority AE, Manual, A-DEP |
| Colour of product |
Black |
| Battery technology |
Lithium-Ion |
| Power source |
1 x camera battery - rechargeable - Lithium Ion |
|
Colour control
|
|
how the picture will be taken by the camera
sRGB, Adobe RGB.
|
| Bundled software |
- Digital Photo Professional, Zoom Browser EX; - EOS Capture, PhotoStitch; - TWAIN (Windows 98/2000), WIA (Windows Me/XP); - ArcSoft PhotoStudio |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
PC: Windows 98 (including SE)/ 2000/Me/XP; Mac: OS 9.0 – 9.2, OS X v10.1–10.3
|
| Mac compatibility |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
485 g
|
|
Height
|
|
Height of the product
64 mm
|
| Width |
126.5 mm |
| Depth |
94.2 mm |
| Recommended operating temperature range (T-T) |
0-40 °C |
| Operating humidity range |
0-85 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|