IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > scanners > Canon 0302B010AA

CanoScan LiDE 600F

Brand: Canon
Product code: 0302B010AA
EAN/UPC code: 4960999405506
Category: scanners 
Release date: 27 Aug 2006
Info modified on: 07 2008 09:19:57
With LiDE technology that features 4800 x 9600dpi resolution, a Film Adapter Unit and unique 3-way design, the CanoScan LiDE 600F scanner is versatile enough to meet just about every need.
0302B010AA Canon
7k

301k
262k
230k

Features
-Ergonomic, 3-Way design;
-Film Adapter Unit for 35mm transparencies;
-FARE and QARE Level 3 dust/scratch removal;
-4800 x 9600dpi, 48 bit colour depth;
-USB 2.0 Hi-Speed;
-Scan to PDF;
-Multi-photo mode;
-7 EZ buttons;
-Comprehensive software package;

Versatile good looks
Ergonomically designed, the CanoScan LiDE 600F is the ... More>>>

Specs
Alternatives
Options
Scanning
Maximum scan size A4 / Letter (216 x 297)
Scan type Flatbed
Hardware scan resolution 4800x9600 DPI
Sensor type CIS
Colour depth 48-bit
Light source LED
Film scanning
Connectivity
Interface USB 2.0
Weight & dimensions
Dimensions W x D x H 286 x 409 x 43 mm
Weight 2600 g
System requirements
Minimum system requirements -CD ROM;
-16bit;
-1024 x 768;
Minimum hard disk space 450 MB
Minimum processor Pentium II 300Mhz
Minimum RAM 128 MB
Energy management
Power consumption 3 W
Power consumption (standby) 2 W
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 5 - 35 °C
92 offers, from 90.08