With a scanner you can make all your documents, pictures, and photo's digital.
Specs
Alternatives
Options
Scanning
Maximum scan size
A4 / Letter (216 x 297)
Scan type
Indicates the type of scanner this product is
Flatbed
Colour
Scan speed (4x6, colour photo)
16 ms
Scan speed (black and white drawing)
5,3 ms
Hardware scan resolution
1200x2400 DPI
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CIS
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
256 x 383 x 34 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1500 g
System requirements
Minimum system requirements
USB poort, CD ROM, 1024 x 768
Mac compatibility
Minimum processor
Intel PII (300 Mhz), PowerPC G3
Minimum RAM
128 MB
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.