IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > digital cameras > Canon 0321B007AA

Powershot A620

Brand: Canon
Product code: 0321B007AA
EAN/UPC code:
Category: digital cameras 
Release date: 21 Sep 2006
Info modified on: 24 Aug 2008 07:21:37
Powershot A620 7.1MegaPixel 4x optical zoom DIGIC II VGA movies with sound USB2.0 PictBridge
0321B007AA Canon
10k

From day-to-day point-and-shoot to full creative control, the affordable 7.1 Megapixel PowerShot A620 is delightfully versatile. With features, resolution and power to make every shot a winner.

7.1 MP & 4x optical zoom
DIGIC II and iSAPS
2.0" vari-angle LCD
20 shooting modes
VGA movies with sound
FlexiZone AF/AE, 9-point AiAF, 1cm Super Macro
Complete accessory range ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.1 MP
Data compression Superfine, Fine, Normal
Maximum resolution 3072 x 2304 pixels
Image quality (L) 3072 x 2304, (M1) 2592 x 1944, (M2) 2048 x 1536, (M3) 1600 x 1200, (S) 640 x 480, (Postcard Date Imprint) 1600 x 1200
Lens system
Digital zoom 4 x
Optical zoom 4 x
Lens system 8 / 7
Lens focal range f/2.8-f/4.1
Digital SLR
Focal length 7.3 - 29.2
Image sensor
Sensor type CCD
Aspect ratio 4:3
Effective sensor resolution 7.1 pixels
Focusing
Focus TTL
Manual focus
Auto Focus (AF) lock
Auto Focus (AF) assist beam
Light exposure
Light exposure correction +/- 2 EV 1/3
Camera shutter speed 15 - 1/2,500
ISO sensitivity AUTO, 50, 100, 200, 400
Mechanical shutter
Electronic shutter
Flash
Flash Auto, Manual Flash On / Off
Built-in flash
Flash working distance 45cm - 4.2m (W) / 3m (T)
Memory
Internal memory 32 MB
Compatible memory cards SD, MMC
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Micro Drive (MD) support
Video
Video capture resolution 1GB 640 x 480/320 x 240, 1 min (320 x 240), 60 fps, 3 min (160 x 120)
Video compression formats AVI
Video capability Yes
Audio
Recording of audio files WAVE
Display
Display p-Si TFT
Display diagonal 2 "
Display
Camera display resolution 7.1M
Viewfinder
Optical viewfinder
Connectivity
Interface USB 2.0
PictBridge
I/O ports USB 2.0 Mini-B, PTP
A/V out (PAL/NTSC)
Camera
Self-timer 2, 10 s
Camera file format JPEG, AVI, WAVE
Camera resolution 7.4M
Playback zoom 2x - 10x
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Scene modes
Landscape
Portrait
Night portrait
Night landscape
Children
Underwater
Fireworks
Colour
Colour of product Silver
Photo effects
Custom colour
Vivid
Black & White
Sepia
Neutral
Energy management
Battery type NB4-200
Battery technology Alkaline
Operating system/software
Bundled software ZoomBrowser EX (PhotoRecord) / ImageBrowser
PhotoStitch, RemoteCapture
TWAIN (Windows 98 / 2000), WIA (Windows Me)
ArcSoft PhotoStudio
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2
OS X v10.2 - 10.3
Weight & dimensions
Weight 235 g
Width 104.8 mm
Height 66 mm
Depth 49.1 mm
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating humidity range 10-90 %
£178.99