Start
> digital cameras
> Canon 0321B011AA
|
 |
Powershot A620 |
|
Brand: Canon
Product code: 0321B011AA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 26 Sep 2005
Info modified on: 25 Sep 2008 10:25:52
Powershot A620 7.1MegaPixel 4x optical zoom DIGIC II VGA movies with sound USB2.0 PictBridge
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
From day-to-day point-and-shoot to full creative control, the affordable 7.1 Megapixel PowerShot A620 is delightfully versatile. With features, resolution and power to make every shot a winner.
7.1 MP & 4x optical zoom DIGIC II and iSAPS 2.0" vari-angle LCD 20 shooting modes VGA movies with sound FlexiZone AF/AE, 9-point AiAF, 1cm Super Macro Complete accessory range
...
More>>>
Print/Share button and PictBridge USB 2.0 Hi-Speed CANON iMAGE GATEWAY
7.1 Megapixel CCD sensor The PowerShot A620's 7.1 Megapixel CCD sensor allows for superb quality photo prints with pin-sharp definition up to A3+. It provides more than enough detail for printing cropped images.
4x optical zoom A bright 4x optical zoom produces high-contrast images. It combines with digital zoom for 16x magnification.
DIGIC II and iSAPS DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes shooting information at high speed for excellent responsiveness and extended battery life. iSAPS is a built in assistant that uses scene information to optimise camera settings even before the shot is taken.
Vari-angle LCD The 2.0" vari-angle LCD screen twists in all directions. It is great for self portraits and for framing shots with the camera held at creative angles. Selectable grid lines help with composition and levelling horizons.
Shooting modes 20 shooting modes provide for full manual control and creative flexibility. 8 special scene modes include Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks and Underwater. My Colors allows in-camera colour effects to be applied in real time.
Movies with sound Shoot extended high quality movies with sound. Different formats include fast frame mode at 60 fps (QVGA), standard mode at 30 fps (VGA) and compact email mode (QQVGA).
Super Macro and flexible focusing Focus as close as 1cm from your subject with Super Macro. Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.
Accessories Optional accessories include a 40m depth waterproof case, 0.7x wide converter lens, 1.75x tele-converter lens and slave flash.
Direct printing Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. It can even print ID photos or Movie Prints when connected to a Canon SELPHY Compact Photo Printer.
USB 2.0 Hi-Speed USB 2.0 Hi-Speed connects the PowerShot A620 to computers for fast uploads of stills and movies.
CANON iMAGE GATEWAY CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
|
| Data compression |
Superfine, Fine, Normal |
| Maximum resolution |
3072 x 2304 pixels |
| Image quality |
(L) 3072 x 2304, (M1) 2592 x 1944, (M2) 2048 x 1536, (M3) 1600 x 1200, (S) 640 x 480, (Postcard Date Imprint) 1600 x 1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
4 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
8 / 7
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8-f/4.1
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
7.3 - 29.2 |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Aspect ratio |
4:3 |
| Effective sensor resolution |
7.1 pixels |
| Focus |
TTL |
| Manual focus |
 |
| Auto Focus (AF) lock |
 |
| Auto Focus (AF) assist beam |
 |
| Light exposure correction |
+/- 2 EV 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2,500
|
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Mechanical shutter |
 |
| Electronic shutter |
 |
| Flash |
Auto, Manual Flash On / Off |
| Built-in flash |
 |
| Flash working distance |
45cm - 4.2m (W) / 3m (T) |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Compatible memory cards |
SD, MMC |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| MultiMediaCard (MMC) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| Video capture resolution |
1GB 640 x 480/320 x 240, 1 min (320 x 240), 60 fps, 3 min (160 x 120) |
| Video compression formats |
AVI |
| Video capability |
Yes |
| Recording of audio files |
WAVE |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2 "
|
|
| Camera display resolution |
7.1M |
|
Optical viewfinder
|
|
Optical viewfinder (real image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| PictBridge |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB 2.0 Mini-B, PTP A/V out (PAL/NTSC)
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2, 10 s
|
| Camera file format |
JPEG, AVI, WAVE |
|
Camera resolution
|
|
Amount of data measured in pixels that the product captures to form the image
7.4M
|
| Playback zoom |
2x - 10x |
| Auto white balance |
 |
| Tungsten |
 |
| Fluorescent |
 |
| Cloudy |
 |
| Daylight (sunny) |
 |
| Landscape |
 |
| Portrait |
 |
| Night portrait |
 |
| Night landscape |
 |
| Children |
 |
| Underwater |
 |
| Fireworks |
 |
| Colour of product |
Silver |
| Custom colour |
 |
| Vivid |
 |
| Black & White |
 |
| Sepia |
 |
| Neutral |
 |
|
Battery type
|
|
Description of battery supplied with the product
NB4-200
|
| Battery technology |
Alkaline |
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.3
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
235 g
|
| Width |
104.8 mm |
|
Height
|
|
Height of the product
66 mm
|
| Depth |
49.1 mm |
| Recommended operating temperature range (T-T) |
0-40 °C |
| Operating humidity range |
10-90 % |
|
|
|
|
|
|
|
|
|
|
|