|
|
|
|
|
|
| Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs! |
 |
 |
 |
|
|
Now the whole family can print glossy photos direct from camera, camcorder, memory card or computer. With its optional battery pack, the versatile SELPHY CP710 provides fun, portable photo printing at only 22p per print. Features - PictBridge compatible, no PC required - Accepts popular memory cards** - LCD image selection - 100 year** durable photos - Protective
...
More>>>
glossy coat - Fast borderless prints - Ideal digital camera partner - Stylish and compact - Windows/Mac support - Optional battery Direct Print without the PC Print straight from your digital camera, camcorder or computer by connecting them directly to the SELPHY CP710. The printer is compatible with all PictBridge and Canon Direct Print devices. It even has its own retractable USB cable, so you can start sharing your photos instantly.
Printing from memory cards The SELPHY CP710 can print from Compact Flash Type I and II cards, SD memory cards, Memory Sticks and MMC memory cards.
LCD display for image selection Memory card images are displayed on the 1.5" LCD screen on the top of the SELPHY CP710. Print information such as selected layout, number of prints, image number and paper size are displayed in a simple menu. This makes it easy to set up and print the image you want, in the way that you want.
100 year durable photos 300 dpi dye-sublimation printing technology produces superb quality long lasting prints that resist fading for 100 years** when stored in an album.
Protective coating After the SELPHY CP710 has finished printing your favourite photo it lays down a protective glossy coating. This gives a similar look and feel to traditional lab prints and guards against splashes, spills and sticky fingers.
One-minute photolab A powerful print engine and fast paper transport work together to deliver borderless post card prints in just 60 seconds**, or even less with some Canon cameras.
Your digital camera's ideal partner With the SELPHY CP710 in your home, you can create instant real photos for immediate sharing with your family. The SELPHY CP710 is the other half of your family's photography fun.
Elegantly compact Stylish and petite, the SELPHY CP710 is designed to complement your home's interior. Its compact size and optional rechargeable battery pack also make it the perfect take-anywhere partner for easy and fun prints on the move.
Windows and Mac support The SELPHY CP710 supports Windows PC and Mac connectivity. Perfect for when you want to use your computer to enhance or crop that favourite shot before printing. All the clever software you need is included in the box.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
300 x 300 DPI |
| Media types supported |
Photo paper, Business cards, Photo stickers, Postal card paper |
| Connectivity technology |
Wired |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| PictBridge |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB
|
| Bundled software |
Drivers & Utilities, Canon PhotoStitch 3.1, Canon ImageBrowser 5.1, Canon PhotoRecord 2.2.2, Canon ZoomBrowser EX 5.1 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP (SP1-2)/ 2000 (SP4), Mac OS X v10.2 - v10.3
|
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
178.0 x 131.0 x 63.0 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
980 g
|
| Mac compatibility |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.5
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
NB-CP2L
|
| Power consumption (standby) |
4 W |
| Operating temperature range (T-T) |
5 - 40 °C |
| Operating humidity range |
20-80 % |
|
|
|
|
|
|
|
|
|
|
|