Start
> copiers
> Canon 0406B006AA
|
 |
iR2016J Copier |
|
Brand: Canon
Product code: 0406B006AA
EAN/UPC code: 4960999401652, 4960999291628
|
Category: copiers
|
|
|
|
|
Release date: 19 Feb 2007
Info modified on: 24 Aug 2008 07:21:37
iR2016J Copier
|
|
|
|
|
|
| Copy all your documents fast and easy with one of these copiers! |
 |
 |
 |
|
|
If you need a compact device to handle all your copying needs the cost-effective iR2016J is ready to deliver. Featuring double-siding and stapling capabilities, it's ideal for offices everywhere.
Look your best Add the iR2016J to your team and it will enhance your communication capabilities, providing instant walk-up copying capabilities to all your staff. Simple user-friendly operation
...
More>>>
ensures your staff instantly get the results they need.
You will present a professional image every time with the iR2016J. Copy with outstanding clarity at 16 pages per minute and produce quality, double sided and stapled reports ready for distribution using the optional internal finishing device.
Space saving and scaleable Compact it may be, but the iR2016J can cope with some big challenges. With a choice of additional paper drawers, you can select the capacity that best suits your needs, up to 1,080 sheets, in a variety of paper sizes up to A3. So whatever your needs, you can expect professional results with the iR2016J.
Conscious of your pocket, conscious of the environment Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in seconds - a great way to reduce energy consumption without affecting staff productivity.
Environmentally considerate production methods ensure that the machine complies with the Waste from Electrical and Electronic Equipment (WEEE) directives. Lead and hazardous substances are prohibited from the manufacturing process. In addition, the machine conforms to the International Energy Star Program.
Features: - High quality copies at 16 pages per minute - Space saving & scaleable - Flexible paper supply up to A3 - Double siding and stapling supported - Energy saving mode & fast recovery - Environmentally responsible
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Copy speed (normal quality, black, A4) |
16 cpm |
| Magnification |
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200% |
| Colour |
 |
| Maximum print size |
A3 (297 x 420 mm) |
| Standard media sizes |
A3, A4, A5, A5R, Envelopes |
| Custom media sizes |
297 x 432mm |
| Standard input capacity |
250 sheets |
| Hardware scan resolution |
600 DPI |
| Gray scale levels |
256 levels of grey |
| Maximum resolution |
1200 x 600 DPI |
|
Warm-up time
|
|
Time needed before printing after power switched on; expressed in seconds.
13 s
|
| Time to first page (black, normal) |
7.9 s |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
|
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| Optional connectivity |
Ethernet 10/100Mbps |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
192MHz
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Power requirements |
220 - 240V; 50/60 Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1600 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
622 x 633.4 x 580.5 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
39600 g
|
| Recommended media weight |
Cassette: 64 - 90 g/m2; Stack Bypass: 64 - 128 g/m2; Duplex: 64 - 90 g/m2 g/m² |
| Type |
Desktop |
|
|
|
|
|
|
|
|
|
|
|