Start
> copiers
> Canon 0407B001BA
|
 |
iR2016 Copier |
|
Brand: Canon
Product code: 0407B001BA
EAN/UPC code: 4960999291673
|
Category: copiers
|
|
|
|
|
Release date: 24 Nov 2005
Info modified on: 24 Aug 2008 07:21:37
iR2016 Copier
|
|
|
|
|
|
| Copy all your documents fast and easy with one of these copiers! |
 |
 |
 |
|
|
Handling the work of many in one compact solution, the 16ppm multifunctional iR2016 brings effective communication to your business. Featuring double-sided output, it's as dependable as you are.
An integrated communications hub Businesses thrive on effective communication. Add the iR2016 to your team and it will enhance yours, acting as a networked focal point of all document communication
...
More>>>
activity. Send urgent faxes, print sales reports or copy customer proposals using one cost-effective solution.
Digital architecture means you can also connect to Canon's iW Publishing Manager, allowing different source files (i.e. PowerPoint, Word, Excel) to be combined for time-saving, assured output. Or file management can be enhanced via iW Document Manager.
Look your best Present a professional image every time with the iR2016. Print with outstanding clarity at 1200 dpi and produce quality, double sided and stapled reports for distribution using the optional internal finishing device. Productivity can be enhanced further with an additional tray to separate print and copied output. Alternatively, an inner two-way tray for non-stapled collation can be incorporated for maximum versatility.
Effortless network integration Integration into your network is seamless. Set up and management is effortless thanks to NetSpot tools, Canon's remote web-based device management software. Network printing at a crystal-clear 1,200 dpi is enabled using Canon's advanced-performance proprietary printer language UFR II Lite, and PCL printing is also supported.
Space saving and scaleable Compact it may be, but the iR2016 can cope with some big challenges. With a choice of additional paper drawers, you can select the capacity that best suits your needs, up to 1,080 sheets, in a variety of paper sizes up to A3.
Conscious of your pocket, conscious of the environment Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in seconds - a great way to reduce energy consumption without affecting staff productivity.
Environmentally considerate production methods ensure that the machine complies with the Waste from Electrical and Electronic Equipment (WEEE) directives. Lead and hazardous substances are prohibited from the manufacturing process. In addition, the machine conforms to the International Energy Star Program.
Features: - Multifunctional print, copy and fax capabilities - Quality prints at up to 1,200 dpi - Space saving and scaleable - Double siding and stapling supported - Simple network integration - Energy saving mode & fast recovery - e-Maintenance for advanced support
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Copy speed (normal quality, black, A4) |
16 cpm |
| Magnification |
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200% |
| Maximum copy speed |
16 cpm |
| Colour |
 |
| Maximum print size |
A3 (297 x 420 mm) |
| Standard media sizes |
A3, A4, A5, A5R, Envelopes |
| Custom media sizes |
297 x 432mm |
| Standard input capacity |
250 sheets |
| Hardware scan resolution |
1200x1200 DPI |
| Maximum scan size |
A3 (297 x 420) |
| Gray scale levels |
256 levels of grey |
| Maximum resolution |
1200 x 600 DPI |
|
Warm-up time
|
|
Time needed before printing after power switched on; expressed in seconds.
13 s
|
| Time to first page (black, normal) |
7.9 s |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
|
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1x USB 1x Power
|
| Optional connectivity |
Ethernet 10/100Mbps |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
192MHz
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Power requirements |
220 - 240V; 50/60 Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1600 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
622 x 633.4 x 580.5 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
39600 g
|
| Recommended media weight |
Cassette: 64 - 90 g/m2; Stack Bypass: 64 - 128 g/m2; Duplex: 64 - 90 g/m2 g/m² |
| Type |
Digital |
|
|
|
|
|
|
|
|
|
|
|