IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > copiers > Canon 0409B002AA

iR2016i Multifunctional

Brand: Canon
Product code: 0409B002AA
EAN/UPC code: 4960999407401
Category: copiers 
Release date: 06 Apr 2006
Info modified on: 07 2008 09:19:57
Warranty: 1year
 PDF specs

iR2020i Multifunctional 1.200 dpi, 2 x 250 sheet papertray, A3, 297 x 432mm, 256MB, Ethernet, USB2.0, DADF
0409B002AA Canon
27k

-Multifunctional print, copy and fax
-Quality prints at up to 1,200 dpi
-Space saving and scaleable
-Double siding and stapling supported
-Simple network integration
-Energy saving mode & fast recovery
-e-Maintenance for advanced support

Enhance the way you communicate
Bring the iR2016i into your team and it will enhance your communication,acting as the networked ... More>>>

Specs
Alternatives
Options
Copying
Copy resolution (black text) 1200 x 600 DPI
Zoom capability 50-200%
Magnification Fixed: 50%, 70%, 100%, 141%, 200%
Maximum copy speed 16 cpm
Maximum number of copies 99 copies
Colour
Colour
Media formats
Maximum print size A3 (297 x 420 mm)
Media types supported A5R-A3, Envelopes
Output capacity
Maximum output capacity 750 sheets
Input capacity
Standard input capacity 250 sheets
Input capacity for envelopes (primary tray) A4/A5/A5R: 770 / 100mm; A4R/A3: 380 sheets
Paper handling
Maximum capacity 1080 sheets
Finished output handling A4: 50 A3/A4R: 30
Duplex print options Optional Automatic Stackless
Additional paper trays Tray A: A4/A5/A5R 200 , A4R/A3: 150 ; Tray B: A4/A5/A5R 200 , A4R/A3: 150
Scanning
Colour scanning
Maximum scan size A3 (297 x 420)
Scan type DADF
Scan quality (black, best) 600 DPI
Scan quality (black, normal) 150 DPI
Scan quality (colour, best) 300 DPI
Scan quality (colour, normal) 100 DPI
Print quality
Gray scale levels 256 levels of grey
Maximum resolution 1200 x 600 DPI
Print speed
Warm-up time 25 s
Time to first page (black, normal) 7.9 s
Print speed (black, normal quality, A4) 16 ppm
Print technology
Number of print cartridges 4 pcs
Print technology Inkjet
Connectivity
Interface Ethernet (100Base-TX/10Base-T), USB2.0
Networking
Networking features TCP/IP (LPD/RAW/Port9100)
Processor
Processor Canon Customer 192 MHz
Memory
Internal memory 256 MB
Maximum internal memory 256 MB
Consumables
Compatible ink types, supplies FL Cassette-AC1,Staple Cartridge-J1,Stamp Inc Cartridge-B1
System requirements
Mac compatibility
Compatible operating systems Wndows 98/Me/2000/XP/2003Server
Mac OS10.2.8
Energy management
Power consumption 160 W
Weight & dimensions
Dimensions W x D x H 622 x 668 x 672 mm
Weight 46200 g
Technical details
Type Digital
€1844.64