IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 0558B008AA

Digital IXUS 50

Brand: Canon
Product code: 0558B008AA
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
Digital IXUS 50
0558B008AA Canon
70k

The exquisitely finished all-metal 5.0 Megapixel Digital IXUS 50 conceals precision optics and cutting edge image processing technology - so your shots are as irresistible as the camera taking them.

Power and style
Key to the cutting edge miniaturisation of the Digital IXUS 50 is the ultra-high refractive index aspherical (UA) 3x optical zoom lens, which delivers outstanding optical ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 5 MP
Image quality 2592x1944
2048x1536
1600x1200
640x480
Lens system
Digital zoom 4 x
Optical zoom 3 x
Lens system 6/5
Lens focal range f/2.8 – f/4.9
Digital SLR
Focal length 5.8 - 17.4 mm
35 mm camera lens equivalent 35 - 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Auto focus
Auto Focus (AF) lock
Auto Focus (AF) assist beam
Light exposure
Light exposure correction ±2 EV @ 1/3
Camera shutter speed 15 - 1/1.500
ISO sensitivity Auto, 50, 100, 200, 400
Exposure modes
Auto exposure
Flash
Red-eye reduction
Built-in flash
Slow synchronization
Flash exposure lock
Auto flash
Manual flash
Flash off
Flash range (wide) 0.5 - 3.5
Flash range (tele) 0.5 - 2.0 m
Memory
Internal memory 16 MB
CompactFlash (CF) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
xD-Picture Card (xD) support
Memory Stick (MS) support
Micro Drive (MD) support
Video
Video capture resolution 640x480; 320x240; 160x120 pixels
Motion JPEG frame rate 30/15 fps
Video compression formats AVI (MJPEG)
Video capability Yes
Audio
Recording of audio files WAV
Display
Display p-Si TFT
Display diagonal 2 "
Camera display resolution 118000 pixels
Viewfinder
Optical viewfinder
Connectivity
PictBridge
USB 2.0 ports quantity 1
I/O ports A/V
Camera
Self-timer 2, 10 s
Multi burst mode
Camera file format JPEG, DPOF
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Night
Portrait
Children
Close-up (macro)
Underwater
Party/Indoor
Colour
Colour of product Silver
Photo effects
Custom colour
Vivid
Black & White
Sepia
Neutral
Image editing/playback
Single image
Histogram
Energy management
Battery life 3 h
Battery type NB-4L
Battery technology Lithium-Ion
Technical details
Date imprinting
Operating system/software
Bundled software ZoomBrowser EX/ImageBrowser
PhotoStitch
ArcSoft PhotoStudio
Compatible operating systems Windows 98SE/Me/2000/XP
Mac OS X 10.1.5 - 10.3
System requirements
Mac compatibility
Weight & dimensions
Weight 130 g
Height 20.7 mm
Width 86 mm
Depth 53 mm
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 40 °C