|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
|
| Maximum resolution |
3072 x 2304 pixels |
| Image quality |
3072 x 2304 2592 x 1944 2048 x 1536 1600 x 1200 640 x 480 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7/5
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
7.7 - 23.1 mm |
| 35 mm camera lens equivalent |
37 - 111 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Aspect ratio |
4:3 |
| Optical sensor size |
1/1.8 " |
| Effective sensor resolution |
7100000 pixels |
| Focus |
TTL |
| Auto focus |
 |
| Light exposure correction |
+/- 2 EV @ 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2000 s
|
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Auto exposure |
 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Auto flash |
 |
| Flash off |
 |
| Flash range (tele) |
0.5 - 5 m |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
Memory type
|
|
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
Flash
|
| Video capture resolution |
640x480, 320x240, 160x120 pixels |
| Video capability |
 |
| Motion JPEG frame rate |
30/15 fps |
| Recording of audio files |
WAVE |
| Built-in microphone |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5 "
|