IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Canon 0639B005AA

EOS 20Da

Brand: Canon
Product code: 0639B005AA
EAN/UPC code:
Category: digital cameras 
Release date: 02 Oct 2005
Info modified on: 24 Aug 2008 07:21:37
EOS-20Da Body - Astronomy - 8.2 Megapixel CMOS sensor - 5fps - large image buffer - 9 points
0639B005AA Canon
22k

The EOS 20Da is the first Canon digital SLR that has been tailored to the requirements of the Astro-photographer while delivering the speed, precision and flexibility synonymous with the EOS 20D
Quality
The EOS 20Da is no ordinary camera; maintaining the key features from the EOS 20D, the EOS 20Da has been tailored to the specific requirements of the Astro-photographer.

Astrophotography
The ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 8.2 MP
Data compression Fine, Normal, RAW
Image quality (LF) 3504x2336, (LN) 3504x2336, (MF) 2544x1696, (MN) 2544x1696, (SF) 1728x1152, (SN) 1728x1152, (RAW) 3504x2336
Lens system
Optical zoom 3 x
Lens system Canon EF-S
Zoom capability Zoom lens - 18 mm - 55 mm - f/3.5-5.6
Aperture range F/3.5-5.6
Focal length 18 - 55 mm
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Effective sensor resolution 8,200,000
Focusing
Focus 9 points, TTL
Focus adjustment Automatic, manual
Light exposure
Camera shutter speed max - 1/8000, min - 30,
ISO sensitivity 100, 800, 400, 200, 1600, 3200
Flash
Flash Auto, Manual Flash On/Off, Red-Eye Reduction
Red-eye reduction
Memory
Compatible memory cards Microdrive, CompactFlash Type I / II
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display LCD TFT color
Display diagonal 1.8 "
Viewfinder
Camera viewfinder Pentaprism
Connectivity
Interface 1 x composite video/audio output & 1 x USB
I/O ports 1 x USB 2.0 Hi-Speed (Mini-B)
1 x Video output (PAL/ NTSC)
Camera
Self-timer 10 s
Camera file format JPEG, RAW, RAW + JPEG
Colour depth depth-of-field
Light metering
Metering Evaluative, partial (9%), centre-weighted
Scene modes
Shooting modes Landscape, portrait mode, macro, close-up, night portrait, sports mode
Colour
Colour of product Black
Energy management
Battery type 1 x camera battery - rechargeable - Lithium Ion
Battery technology Lithium-Ion
Power source 1 x camera battery - rechargeable - Lithium Ion
Technical details
Resolution 8,200,000 pixels
Operating system/software
Bundled software EOS Viewer Utility, PhotoStitch, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Compatible operating systems MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.1, MS Windows 98 SE, Apple Mac OS X 10.2, Apple Mac OS X 10.3, Apple Mac OS 9.0 - 9.2
System requirements
Minimum system requirements Windows 98/98SE/2000/ME Windows XP MacOS 9.0 - 9.2 MacOS X
Minimum RAM 128 MB
Minimum processor Pentium - 150, PowerPC - 128
Mac compatibility
Weight & dimensions
Dimensions W x D x H 144 x 72 x 106 mm
Weight 685 g
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating temperature range (T-T) 0 - 40 °C