Start
> digital cameras
> Canon 1131B007AA
|
 |
Digital IXUS 800 IS |
|
Brand: Canon
Product code: 1131B007AA
EAN/UPC code: 8714574965819
|
Category: digital cameras
|
|
|
|
|
Release date: 22 Feb 2006
Info modified on: 24 Aug 2008 07:21:37
Digital IXUS 800 IS
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The delightfully compact Digital IXUS 800 IS combines IXUS style with advanced photographic features. Experience sharper flash-free shooting with ISO 800 and a 4x optical Image Stabilizer zoom lens.
6.0 Megapixels A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large photo quality prints.
4x optical zoom with optical Image Stabilizer A
...
More>>>
compact 4x optical zoom lens features Canon's optical Image Stabilizer (IS) technology to counteract camera shake - particularly noticeable at slower shutter speeds, full zoom and in low light conditions.
ISO 800 and IS ISO 800 and High ISO Auto settings combine with optical IS to allow flash-free shooting indoors or in low light conditions. They also enable shooting at higher shutter speeds, further reducing image blur from camera shake and subject movement.
Elegant design An elegant finish in metallic silver and ebony black completes an exceptionally compact body.
Cutting edge technology Canon's DIGIC II processor ensures fast, responsive camera performance and superb image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.
Large 2.5" LCD The 2.5" LCD screen features a wide viewing angle for easy group viewing with friends. Quick-bright gives instant screen brightness in outdoor conditions. Night Display mode improves visibility after dark for easy night shooting.
Shooting modes and My Colors Choose from a range of 16 shooting modes to get that perfect shot. Special Scene modes such as Beach and Underwater help with tricky lighting conditions. My Colors allows special in-camera colour effects to be applied both before and after shooting.
Widescreen recording Shoot stills in Widescreen 16:9 mode for playback on widescreen TV or printing on wide size paper with a SELPHY CP printer.
High quality movies Shoot extra long 30fps VGA movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.
Direct printing Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.
CANON iMAGE GATEWAY CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.
Accessories Extend shooting possibilities with a range of optional accessories, including a Waterproof Case (40m) WP-DC5 and High Power Flash HF-DC1.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6 MP
|
| Maximum resolution |
2816 x 2112 pixels |
| Image quality |
(L)2816 x 2112, (M1)2272 x 1704, (M2)1600 x 1200, (S)640 x 480, (W)2816 x 1584, 1600 x 1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
4 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7/5
|
| Zoom capability |
16x |
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
5.8 - 23.2 mm |
| 35 mm camera lens equivalent |
35 – 140 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 " |
| Focus |
TTL |
| Focus adjustment |
f/2.8 – f/5.5 |
| Light exposure correction |
+/- 2 EV in 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/1,600
|
| ISO sensitivity |
AUTO, High ISO Auto, 80, 100, 200, 400, 800 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Auto flash |
 |
| Manual flash |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Video capture resolution |
640x480, 320x240 pixels |
|
| Motion JPEG frame rate |
30, 15 fps |
| Video compression formats |
AVI |
| Video capability |
 |
| Recording of audio files |
WAVE |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5 "
|
| Camera display resolution |
173,000 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB 2.0 A/V output (PAL/NTSC)
|
| Connection to PC |
USB |
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2 / 10 s
|
| Camera file format |
JPEG, AVI, WAVE |
| Colour of product |
Silver |
|
Battery type
|
|
Description of battery supplied with the product
NB-5L
|
| Battery technology |
Lithium-Ion |
| Power source |
AC ACK-DC30 |
| Bundled software |
ZoomBrowser EX / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA ArcSoft PhotoStudio |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2
|
| Mac compatibility |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
165 g
|
|
Height
|
|
Height of the product
26.4 mm
|
| Width |
90.4 mm |
| Depth |
56.5 mm |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|