IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 1131B008AA

Digital IXUS 800 IS

Brand: Canon
Product code: 1131B008AA
EAN/UPC code: 8714574965826
Category: digital cameras 
Release date: 03 Mar 2006
Info modified on: 07 2008 09:19:57
Digital IXUS 800 IS
1131B008AA Canon
23k

The delightfully compact Digital IXUS 800 IS combines IXUS style with advanced photographic features. Experience sharper flash-free shooting with ISO 800 and a 4x optical Image Stabilizer zoom lens.

6.0 Megapixels
A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large photo quality prints.

4x optical zoom with optical Image Stabilizer
A ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 6 MP
Maximum resolution 2816 x 2112 pixels
Image quality (L)2816 x 2112, (M1)2272 x 1704, (M2)1600 x 1200, (S)640 x 480, (W)2816 x 1584, 1600 x 1200
Lens system
Digital zoom 4 x
Optical zoom 4 x
Lens system 7/5
Zoom capability 16x
Digital SLR
Focal length 5.8 - 23.2 mm
35 mm camera lens equivalent 35 – 140 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Focus adjustment f/2.8 – f/5.5
Light exposure
Light exposure correction +/- 2 EV in 1/3
Camera shutter speed 15 – 1/1,600
ISO sensitivity AUTO, High ISO Auto, 80, 100, 200, 400, 800
Flash
Red-eye reduction
Built-in flash
Auto flash
Manual flash
Memory
Internal memory 16 MB
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Video capture resolution 640x480, 320x240 pixels
Video
Motion JPEG frame rate 30, 15 fps
Video compression formats AVI
Video capability
Audio
Recording of audio files WAVE
Display
Display p-Si TFT
Display diagonal 2.5 "
Camera display resolution 173,000
Connectivity
Interface USB
I/O ports USB 2.0
A/V output (PAL/NTSC)
Connection to PC USB
Camera
Self-timer 2 / 10 s
Camera file format JPEG, AVI, WAVE
Colour
Colour of product Silver
Energy management
Battery type NB-5L
Battery technology Lithium-Ion
Power source AC ACK-DC30
Operating system/software
Bundled software ZoomBrowser EX / ImageBrowser
PhotoStitch
TWAIN (Windows 98 / 2000), WIA
ArcSoft PhotoStudio
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2
System requirements
Mac compatibility
Weight & dimensions
Weight 165 g
Height 26.4 mm
Width 90.4 mm
Depth 56.5 mm
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C