Start
> digital cameras
> Canon 1271B006AA
|
 |
Digital IXUS 850 IS |
|
Brand: Canon
Product code: 1271B006AA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 19 Feb 2007
Info modified on: 07 2008 09:19:57
Digital IXUS 850 IS
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Side-arm to the serious photographer, the 7.1 Megapixel Digital IXUS 850 IS is a milestone of performance and style. A 3.8x wide-angle lens takes in more - ideal for large group shots and landscapes.
Features
- 7.1 Megapixels - 3.8x wide-angle lens with optical Image Stabilizer - Compact, stylish design - DIGIC III - Face Detection AF/AE
...
More>>>
- 2.5" LCD - 17 shooting modes including movies - My Colors - ISO 1600 and High ISO Auto for flash-free indoor shooting - Safety Zoom
From panoramas to parties.
7.1 Megapixels A 7.1 Megapixel CCD sensor captures every scene with enough fine detail for large photo quality prints.
Wide-angle lens with optical IS A 28mm (equivalent) wide-angle lens with 3.8x zoom takes in more of every scene. Canon's optical Image Stabilizer (IS) technology counteracts camera shake for steady shots at slower shutter speeds and full zoom.
IXUS Styling Sleek, smart and elegant, the Digital IXUS 850 IS is finished in an all-metal body with the rounded contours of the IXUS 'Perpetual Curve' design.
DIGIC III Processor Canon's best of breed DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.
Face Detection AF/AE Face Detection AF/AE ensures superb people shots by automatically detecting the subjects in the frame and setting the optimum focus and exposure. My Category tags each image based on face detection and shooting mode for easy image navigation, printing, deleting and much more.
Large LCD The high resolution 2.5" LCD screen features a wide viewing angle for easy group viewing. The Image Inspection Tool enables instant checks for image sharpness.
Shooting modes Choose from 17 shooting modes including Special Scene modes to help with tricky lighting conditions, such as Night Snapshot and Snow. Shoot smooth VGA (30fps) and QVGA (60fps) video with Movie mode.
My Colors Apply special in-camera colour effects both during and after shooting. Lighten skin tones in portraits, or add extra vibrancy to blue skies for stunning, punchy landscapes.
Flash-free low light shooting A low-noise ISO 1600 setting combines with optical IS to enable flash-free shooting indoors and at night. High ISO Auto mode automatically sets an optimal high ISO setting to allow for faster shutter speeds, further reducing the effects of camera shake.
Safety Zoom Safety Zoom takes advantage of the camera's large resolution to offer extra zoom magnification without affecting image quality. Capture images at up to 7.3x zoom with enough detail for lab-quality postcard (10 x 15cm) prints. Capture VGA quality stills for TV playback at 15x zoom.
Direct Printing Connect to any PictBridge compatible photo printer and push the Print/Share button for instant photolab quality prints.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
|
| Maximum resolution |
3072 x 2304 pixels |
| Image quality |
(L) 3072 x 2304, (M1) 2592 x 1944, (M2) 2048 x 1536, (M3) 1600 x 1200, (S) 640 x 480, (W) 3072 x 1728, (Postcard Date Imprint) 1600 x 1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3.8 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7/5
|
| Zoom capability |
15x |
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f/2.8 – f/5.8
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
4.6 - 17.3 mm |
| 35 mm camera lens equivalent |
28 - 105 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 " |
| Focus |
TTL |
| Light exposure correction |
+/- 2 EV in 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/1600 s
|
| ISO sensitivity |
AUTO, High ISO Auto, 80, 100, 200, 400, 800, 1600 |
| Red-eye reduction |
 |
| Auto flash |
 |
| Manual flash |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Video capture resolution |
(L)640 x 480, 30/15fps (M)320 x 240, 60/30/15fps (S)160 x 120, 15fps |
| Video compression formats |
AVI [Motion JPEG + WAVE (monaural)] |
| Motion JPEG frame rate |
15 fps |
| Video capability |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5 "
|
| Camera display resolution |
207000 pixels |
|
Optical viewfinder
|
|
Optical viewfinder (real image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
|
| PictBridge |
 |
|
|
|
|
|
|
|
|
|
|
|
|