Start
> scanners
> Canon 1306B006AA
|
 |
CanoScan 4400F |
|
Brand: Canon
Product code: 1306B006AA
EAN/UPC code: 4960999392097
|
Category: scanners
|
|
|
|
|
Release date: 26 Aug 2006
Info modified on: 07 2008 09:19:57
Scanning at an extraordinary 4800dpi, the CanoScan 4400F delivers top quality images without blowing your budget. Boasting a FAU, QARE Level 3 and 7 EZ buttons, this super-fast scanner is smart and versatile.
|
|
|
|
|
|
| With a scanner you can make all your documents, pictures, and photo's digital. |
 |
 |
 |
|
|
Features -4800 x 9600dpi, 48 bit colour depth; -FAU - 6 x 35mm film strip and 4 x 35mm slides; -Super-fast scan engine; -QARE Level 3 dust/scratch removal from photos; -Comprehensive software package; -USB 2.0 Hi-Speed; -7 EZ buttons; -Fast Multi-photo mode; -Advanced Z-lid;
Superb scan quality With a 4800 x 9600 dpi CCD sensor capturing
...
More>>>
incredible detail, the CanoScan 4400F delivers superb, crisp images suitable for enlargement and high-resolution printing. The 48-bit colour depth ensures your scans have exceptionally accurate colour reproduction.
Film scanning The CanoScan 4400F is equipped with a versatile built-in film adapter unit (FAU), allowing you to scan 6 x 35mm negatives or 4 mounted slides in a single operation.
Ultra-fast scans The CanoScan 4400F's super fast scan engine optimises your productivity, providing previews in just 5 seconds. Even when scanning at maximum resolution, workflow remains efficient as the USB 2.0 Hi-Speed connection ensures speedy data transfer.
Automatic retouching Saving you hours of manual retouching, QARE Level 3 technology automatically restores scratched, damaged or faded photos to their former glory. It also reduces grain in photos taken on high speed film.
Comprehensive software A full range of imaging software completes the CanoScan 4400F package. With ArcSoft PhotoStudio, OmniPage SE and Presto!PageManager, you can edit your scanned images with ease, convert paper documents straight into editable files and manage documents with ease. Canon's ScanGear and CanoScan Toolbox have been upgraded to include better than ever image quality and functionality. The CanoScan 4400F is compatible with both Windows and Mac.
EZ buttons Offering flexibility and saving you time, seven scan buttons provide one-touch operation of common scan tasks. Customise these to perform the functions you use most: copying, scanning, PDF file creation, or sending to your e-mail program. Four of the buttons are dedicated to scanning straight to PDF, including scanning in colour or mono.
Scan Multi-photos With Canon's fast Multi-Photo mode, the CanoScan 4400F allows you to scan up to 10 separate images in a single pass, then work on each one separately. Multi-Photo automatically identifies, crops and straightens multiple images, even recognizing the type of original you use (film or photo).
Scan thick items Incorporating an Advanced Z-Lid, the CanoScan 4400F can scan thick documents, books or small items as easily as if they were a single A4 sheet. By keeping even pressure on whatever rests on the glass, the lid ensures the best possible results regardless of the size and shape of your object.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum scan size |
A4 / Letter (216 x 297) |
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed
|
| Hardware scan resolution |
4800x9600 DPI |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Colour depth |
48-bit |
| Film scanning |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
259 x 474 x 83
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2800 g
|
| Minimum system requirements |
-CD ROM; -16bit; -1024 x 768; |
| Minimum hard disk space |
450 MB |
|
| Minimum processor |
Pentium II 300Mhz |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
-Windows 98, 98SE, 2000 Pro, ME, XP; -Mac OS X v10.2.8;
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
17 W
|
| Power consumption (standby) |
4 W |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
10 - 35 °C |
|
|
|
|
|
|
|
|
|
|
|