|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
This highly affordable Photo All-in-One offers colour printing, scanning and copying in one device - plus high quality photo printing direct from any PictBridge compatible camera. - Photo lab quality: Max. 4800x1200dpi - Prints a 10x15cm borderless photo in approx. 52 seconds - Fast copying, optimum colour output - PictBridge-ready - 600x1200dpi scanner - ChromaLife100
...
More>>>
system for long-lasting, beautiful photos - Easy-to-use software
Compact and stylish All-in-One photo printer Photo lab print quality This stylish, easy-to-use and affordable Photo All-in-One delivers a 4800x1200dpi print resolution using FINE Cartridges with 2pl ink droplets. You benefit from detailed and vivid prints for all your photos.
Rapid photo print and copy speeds
Print a photo lab quality 10x15cm borderless photo in approximately 52 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats ranging from a small credit card size right up to A4.
The PIXMA MP160 can be used as a standalone copier, delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour. Dual Colour Gamut Processing Technology ensures faithful reproduction when copying your photos.
Easy camera direct photo printing
Print photos directly from PictBridge compatible digital cameras and camcorders - PC-free and with absolute ease. Just plug and print to produce perfect photo prints.
Quality scanning
The built-in scanner has a 600x1200dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.
Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using genuine Canon FINE Cartridges and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.
Easy-to-use software
Get the most out of your Photo All-in-One with easy-to-use software. MP Navigator software provides a user-friendly interface linking all PIXMA functions to your PC. Select, enhance and print beautiful digital photos in just a few clicks with Easy-PhotoPrint. And get perfect print-outs from web pages, without the loss of information with Easy-WebPrint. The PIXMA MP160 is Windows and Mac OS X compatible.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
4800 x 1200 DPI |
| Colour printing technology |
InkJet 4-ink w/ 2pl Micro-Nozzles |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
13.7 ppm
|
| Print speed (colour, normal quality, A4) |
9 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
2 |
| Maximum scanning size |
A4 / Letter (216 x 297) |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
| Colour depth |
48 / 24 bit |
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed
|
| Scanner integrated |
 |
| Optical scanning resolution |
600 x 1200 DPI |
| Copy speed (normal quality, black, A4) |
22 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
17 cpm |
| Maximum number of copies |
99 copies |
| Two-sided printing |
 |
| DVD/CD printing |
 |
| Fax integrated |
 |
| Standard input capacity |
100 sheets |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
| Maximum print size |
A4 (210 x 297 mm) |
| Envelopes sizes |
10 x 15cm, 10 x 18cm, 20 x 25cm, 5,4 x 8,6cm |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Photo paper sizes |
A4, 20 x 25cm, 10 x 18cm, 10 x 15cm, 13 x 18cm |
| Envelopes |
 |
|
| Glossy paper |
 |
| Plain paper |
 |
| Iron-On Transfers |
 |
| Photo paper |
 |
| Minimum system requirements |
1024x768, CD-ROM |
| Minimum hard disk space |
450 MB |
| Minimum processor |
Pentium ® II/Power PC G3 |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP SP1,SP2, 2000 P SP2, SP3, SP4, ME, 98, 98 SE Mac OS X v.10.2.8 - v.10.4
|
| Mac compatibility |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
| Power requirements |
AC 100-240V, 50/60Hz |
| Power consumption (active) |
13 W |
| Power consumption (off) |
0.7 W |
| Power consumption (standby) |
2 W |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
5 - 35 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
443 x 381 x 181 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6300 g
|
| Noise level |
44.5/48 dB |
| Media weight (tray 1) |
64 - 105 g/m², 273 g/m² |
| Bundled software |
MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio |
|
|
|
|
|
|
|
|
|
|
|