Start
> multifunctionals
> Canon 1452B006AA
|
 |
PIXMA MP600R |
|
Brand: Canon
Product code: 1452B006AA
EAN/UPC code:
|
Category: multifunctionals
|
|
|
|
|
Release date: 12 Aug 2006
Info modified on: 27 Aug 2008 09:21:42
PIXMA MP600R Multifunction, Inkjet, 30 ppm, 24 ppm, 9600 x 2400 dpi
|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
The whole family can wirelessly share this networkable Photo All-in-One at home. Print photos, copy and scan effortlessly using the intuitive user interface with colour screen and Easy-Scroll Wheel.
- Wireless/wired networking - Intuitive user interface, Easy-Scroll Wheel - 6.3cm colour TFT screen - Superior photo lab quality: max. 9600x2400dpi - Print a 10x15cm borderless
...
More>>>
photo in approx. 28 sec. - Direct printing: PictBridge, memory cards, camera phone
Easy home networking This advanced Photo All-in-One offers built-in wireless (802.11g/b) and wired (Ethernet) connectivity, so everyone in the home can share photo lab quality printing and scanning. Set up is quick and simple, into a new or existing network.
Intuitive PC-free operation
The crystal clear 6.3cm TFT screen and Easy-Scroll Wheel make operation easier than ever before. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print digital photos at a touch - or copy and scan effortlessly - via the user-friendly interface.
Superior photo print quality
The 9600*x2400dpi print resolution ensures detailed and vibrant photo prints, using Canon's FINE print head which delivers microscopic ink droplets as small as 1pl. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.
High speed photo printing and copying
Print a photo lab quality 10x15cm borderless photo in approximately 28 seconds in Standard mode - with fast borderless photo printing up to A4. Copy at up to 30cpm in mono and up to 24cpm in colour. Dual Colour Gamut Processing Technology ensures faithful re-prints when making copies of your photos.
Direct camera, card and phone photo printing
Print photos directly from PictBridge compatible cameras, camcorders and memory cards without connecting to a PC. Or print photos direct from mobile phones via the IrDA interface or the optional Bluetooth® Unit.
High quality scanning
The built-in scanner has a 2400x4800dpi resolution for crisp, clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.
Advanced media handling
Take advantage of direct printing onto inkjet printable DVDs and CDs, automatic double-sided printing and two paper trays for holding both photo and standard paper.
Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.
Economical Single Ink system
All ink tanks can be replaced separately, minimising ink wastage. LEDs built into the ink tanks flash to give an immediate visual indication if a colour is running low or has run out.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
9600 x 2400 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
14.8 ppm
|
| Print speed (colour, normal quality, A4) |
11.6 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
5 pcs |
| Maximum scan size |
A4 / Letter (216 x 297) |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
| Colour depth |
48 / 24 bit |
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed
|
| Scanner integrated |
 |
| Optical scanning resolution |
2400 x 4800 DPI |
| Copy speed (normal quality, black, A4) |
30 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
24 cpm |
| Maximum number of copies |
99 copies |
| DVD/CD printing |
 |
| Two-sided printing media |
A4, B5, A5, & 13 x 18cm |
| Media types supported |
PR-101, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, HR-101N, TR-301, PS-101, SW-201 |
| Fax integrated |
 |
| Standard input capacity |
150 sheets |
| Maximum print size |
A4 (210 x 297 mm) |
| Standard media sizes |
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm |
| Borderless printing media sizes |
Photo Paper Pro (A4, 20 x 25cm, 10 x 18cm & 10 x 15cm), Photo Paper Plus Glossy (A4, 10 x 15cm, & 13 x 18cm), Photo Paper Plus Semi-gloss (A4, 20 x 25cm, & 10 x 15cm), Glossy Photo Paper (A4, 10 x 15cm & Credit Card), Matte Photo Paper (A4, & 10 x 15cm), Photo Paper Plus Doubled Sided (A4 & 13 x 18cm) |
| Envelopes sizes |
DL |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Envelopes |
 |
|
| Glossy paper |
 |
| Plain paper |
 |
| Photo paper |
 |
| Minimum system requirements |
1024x768, CD-ROM |
| Minimum hard disk space |
450 MB |
| Minimum processor |
Pentium ® II/Power PC G3 |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
|
| Mac compatibility |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0 Hi-Speed, IrDA 1.2
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
| Power requirements |
AC 100-240V, 50/60Hz |
| Power consumption (active) |
17 W |
| Power consumption (off) |
0.8 W |
| Power consumption (standby) |
4 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 389 x194 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10300 g
|
| Standby acoustic emission |
33.5 dB |
| Compatible memory cards |
CompactFlash ®, Microdrive, Smart Media®, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™(V3.31) |
| Media weight (tray 1) |
64 - 105 g/m², 273 g/m² |
| Bundled software |
MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio |
| Duplex printing |
 |
|
|
|
|
|
|
|
|
|
|
|