|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Easy to use Commonly used Special Scene modes are positioned on the PowerShot A560’s Mode dial, making it easy to take tricky shots indoors, at night or when photographing kids and pets. The one-touch record/review button enables quick and convenient review of your images.
7.1 Megapixels A 7.1 Megapixel sensor produces sharp high quality photos, enabling large prints and
...
More>>>
detailed crops.
4x optical zoom The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for 16x magnification.
Cutting edge technology Canon's DIGIC III image processor delivers high-speed camera performance, superior colour rendition and cleaner images at high ISO speeds. iSAPS technology uses shooting scene information to optimise camera settings before a shot is taken.
9-Point AiAFb 9-point AiAF makes sure that you can keep even off-centre subjects in sharp focus.
Face Detection AF/AE/FE Face Detection AF/AE/FE ensures superb people shots by automatically detecting up to 9 faces in the frame and setting the correct focus, exposure and flash level. Face Detection Technology also enables Red-Eye Correction in playback mode. Fix red-eyes in the camera and make them look natural again.
ISO 1600 and High ISO Auto PowerShot A560’s high ISO setting enables you to take excellent flash-free photographs in low-light conditions. High ISO Auto prioritises high ISO to enable faster shutter speeds, reducing the risk of blurred images.
2.5" LCD screen The large bright 2.5" LCD screen is ideal for sharing images with friends and family. The selectable Grid Line Display helps with composition, while Night Display mode aids screen visibility after dark.
Shooting modes and My Colors Choose from 14 shooting modes to get that perfect shot. 6 Special Scene modes assist with tricky lighting conditions, including Beach, Foliage and Snow. Further enhance your images with My Colors in-camera colour management tools.
High quality movies Shoot extra long¹ 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyse in sharp slow motion.
Direct Printing Connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP printer and you can also print ID photos and movie stills.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
|
| Maximum resolution |
3072 x 2304 pixels |
| Image quality |
3072 x 2304, 2592 x 1944, 2048 x 1536, 1600 x 1200, 640 x 480, 3072 x 1728, 1600 x 1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
4 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7 / 5
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.6 – f/5.5
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
5.8 – 23.2 mm |
| 35 mm camera lens equivalent |
35 – 140 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 |
| Focus |
TTL |
| Manual focus |
 |
| Auto Focus (AF) lock |
 |
| Light exposure correction |
+/- 2EV @ 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2000 s
|
| ISO sensitivity |
Auto, 80, 100, 200, 400, 800, 1600 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Slow synchronization |
 |
| Auto flash |
 |
| Flash range (wide) |
0.45 - 3.5 m |
| Flash range (tele) |
0.45 - 2.2 m |
| Flash working distance |
45 cm - 3.5 m |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| MultiMediaCard (MMC) support |
 |
| SmartMedia Card support |
 |
| Motion JPEG frame rate |
60/30/15 fps |
| Video compression formats |
AVI |
| Video capability |
 |
| Recording of audio files |
WAV |
|
|
|
|
|
|
|
|
|
|
|
|