IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland India Russian Federation Venezuela Luxembourg Romania  More >> Country Language: English

Start > digital cameras > Canon 1815B008AA

Digital IXUS 75

Brand: Canon
Product code: 1815B008AA
EAN/UPC code: 8714574994284
Category: digital cameras 
Digital IXUS 75
1815B008AA Canon
39k

Unique design
The Digital IXUS 75’s chic metallic finish is offset by a distinctive black ring around the lens. The Touch Control Dial provides fingertip control while allowing the camera to maintain a seductively slim profile.

7.1 Megapixels
A 7.1 Megapixel CCD sensor captures every scene with razor-sharp detail, for photo quality prints up to poster size.

Ultra ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.1 MP
Data compression Superfine, Fine, Normal
Image quality 3072 x 2304, 2592 x 1944, 2048 x 1536, 1600 x 1200, 640 x 480, 3072 x 1728, 1600 x 1200
Lens system
Digital zoom 4 x
Optical zoom 3 x
Lens system 6 / 5
Lens focal range f/2.8 – f/4.9
Focal length 5.8 – 17.4 mm
35 mm camera lens equivalent 35 – 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Light exposure
Light exposure correction +/- 2 EV 1/3
Camera shutter speed 15 – 1/1500 s
ISO sensitivity AUTO, High Auto, 80, 100, 200, 400, 800, 1600
Flash
Flash Auto, Manual
Red-eye reduction
Flash working distance 50cm - 3.5m
Memory
Internal memory 32 MB
SmartMedia Card support
MultiMediaCard (MMC) support
Memory Stick Pro (MS Pro) support
Memory Stick (MS) support
CompactFlash (CF) support
Secure Digital (SD) support
xD-Picture Card (xD) support
Micro Drive (MD) support
Video
Video capability Yes
Video
Motion JPEG frame rate 60; 30; 15 fps
Display
Display LCD
Camera display resolution 230000 pixels
Display diagonal 3 "
Connectivity
Interface USB
PictBridge
I/O ports USB; A/V output (PAL/NTSC)
Scene modes
Shooting modes Auto, Manual, Digital Macro, Color Accent, Color Swap, Stitch Assist, Movie, Special Scene (Portrait, Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Aquarium, Underwater)
Colour
Colour of product Black
Energy management
Battery type NB-4L
Battery technology Lithium-Ion
Operating system/software
Compatible operating systems Windows 2000 SP4/XP/Vista;
Mac OS X v10.3 - 10.4
System requirements
Mac compatibility
Weight & dimensions
Weight 130 g
Depth 19.6 mm
Height 56.8 mm
Width 91.6 mm
Environmental conditions
Operating humidity range 10 – 90 %
Operating temperature range (T-T) 0 - 40 °C
23 offers, from 161.97  

Product comments
peterhendrik.vandepoppe
2007-03-19 14:04:26
Geachte heer/mevrouw, Kunt u aangeven wanneer u de canon IXUS 75 op voorraad krijgt? En u zegt dat de prijs van € 250,00 onder voorbehoud is. Is deze prijs nu vast of niet? Ik hoor dat graag van u. Met vriendelijke groet, Peter-Hendrik

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box