IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > inkjet printers > Canon 1856B009AA

PIXMA iP2500

Brand: Canon
Product code: 1856B009AA
EAN/UPC code: 4960999415406
Category: inkjet printers 
Release date: 25 Feb 2007
Info modified on: 06 Sep 2008 17:11:47
PIXMA iP2500
1856B009AA Canon
47k

2.4mb

This elegant and eye-catching printer delivers fast photo lab quality prints as well as sharp, clear text. It comes complete with a Creative CD and a pack of photo paper to kickstart your creativity.

Features
- Prints a photo lab quality 10x15cm borderless photo in approx. 55 sec.
- Photo lab quality: max. 4800x1200dpi
- Creative Edition: Creative CD + Photo Paper
- Fast ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum print size A4 / Letter (216 x 297 mm)
Maximum resolution 4800 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 7.8 ppm
Print speed (colour, normal quality, A4) 7.8 ppm
Print technology
Print technology Inkjet
Media formats
Legal
Letter
Photo paper sizes 10x15cm
A6 Card
Media types
Card stock
Coated paper
Envelopes
Glossy paper
Plain paper
Transparencies
Iron-On Transfers
Photo paper
System requirements
Mac compatibility
System requirements
Minimum system requirements IE 6.0/Pentium ® II 300 MHz/128MB RAM/400 MB HDD/CD-ROM/SVGA 800x600

Mac OS X v.10.4/Safari/Intel®, PowerPC G3/256MB RAM/200 MB HDD/CD-ROM/SVGA 800x600

Mac OS X v.10.2.8 - v.10.3/Safari/ PowerPC G3/128MB RAM/200 MB HDD/CD-ROM/SVGA 800x600
Minimum RAM 128 MB
Minimum processor 300 MHz
Compatible operating systems Windows Vista/Windows XP SP1, SP2/Windows 2000 Professional SP2, SP3, SP4
Mac OS X v.10.2.8 - v.10.4
Minimum hard disk space 200-400 MB
Connectivity
Interface USB 2.0
Energy management
Power consumption 7 W
Power consumption (standby) 0.7 W
Sound emission
Standby acoustic emission 43 dB
Weight & dimensions
Width 442 mm
Depth 237 mm
Height 152 mm
Dimensions W x D x H 442 x 237 x 152 mm
Weight 3300 g
Technical details
Duplex printing
34 offers, from 31.47