|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Refined IXUS style The Digital IXUS 70 brings contemporary styling to the classic IXUS design concept. Clean lines and sharp edges combine in an ultra slim body to achieve a look of understated, timeless elegance.
7.1 Megapixels A 7.1 Megapixel CCD sensor captures every scene with razor sharp detail, for photo quality prints up to poster size.
Ultra compact 3x
...
More>>>
optical zoom An Ultra-High Refractive Index Aspherical (UA) 3x optical zoom lens delivers crystal-clear performance in an exceptionally compact form.
DIGIC III with iSAPS Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.
Face Detection AF/AE/FE Face Detection AF/AE/FE ensures superb people shots by automatically detecting the subjects in the frame and selecting the optimum focus, exposure and flash settings for the scene. My Category tags each image based on face detection and shooting mode for easy navigation, printing, deleting and more.
Red-Eye Correction During playback Face Detection Technology allows you to quickly and accurately correct red-eye.
2.5" LCD A high resolution (230,000 pixels) PureColor LCD displays richer, vivid colours with sharp definition. An anti-glare, scratch-resistant coating adds extra protection against knocks and scrapes.
Sharp low-light shooting Shoot clear, bright images in dim conditions with ISO 1600 - ideal for parties and restaurants or where flash photography is not allowed. Use ISO Auto Shift to avoid image blur with the touch of a button whenever camera shake is predicted.
Shooting modes and My Colors Choose from 17 shooting modes including a range of Special Scene modes, optimised for specific shooting situations. Apply in-camera colour effects to images and movies with My Colors.
Movies Shoot long¹ VGA movies with sound. Use the Time Lapse Movie function to capture changing scenes - a flower’s bloom, drifting clouds or a bustling city street - for accelerated playback as smooth video clips.
Shortcut button The customisable Shortcut button provides one-touch access to your favourite shooting options. Assignable functions include exposure compensation, white balance and instant Movie shooting.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
|
| Data compression |
Superfine, Fine, Normal |
| Image quality |
3072 x 2304, 2592 x 1944, 2048 x 1536, 1600 x 1200, 640 x 480, 3072 x 1728, 1600 x 1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6 / 5
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8 – f/4.9
|
| Focal length |
5.8 – 17.4 mm |
| 35 mm camera lens equivalent |
35 – 105 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 |
| Focus |
TTL |
| Light exposure correction |
+/- 2 EV 1/3 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/1500 s
|
| ISO sensitivity |
AUTO, High Auto, 80, 100, 200, 400, 800, 1600 |
| Flash |
Auto, Manual |
| Red-eye reduction |
 |
| Flash working distance |
50cm - 3.5m |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| SmartMedia Card support |
 |
| MultiMediaCard (MMC) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| Memory Stick (MS) support |
 |
| CompactFlash (CF) support |
 |
| Secure Digital (SD) support |
 |
| xD-Picture Card (xD) support |
 |
| Micro Drive (MD) support |
 |
| Video capability |
Yes |
| Motion JPEG frame rate |
60; 30; 15 fps |
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5
|
|
Optical viewfinder
|
|
Optical viewfinder (real image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| PictBridge |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB; A/V output (PAL/NTSC)
|
| Shooting modes |
Auto, Manual, Digital Macro, Portrait, Night Snapshot, Color Accent, Color Swap, Stitch Assist, Movie, Special Scene (Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Aquarium, Underwater) |
| Colour of product |
Black |
|
Battery type
|
|
Description of battery supplied with the product
NB-4L
|
| Battery technology |
Lithium-Ion |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4/XP/Vista; Mac OS X v10.3 - 10.4
|
| Mac compatibility |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
125 g
|
| Depth |
19.4 mm |
|
Height
|
|
Height of the product
53.5 mm
|
| Width |
85.9 mm |
| Operating humidity range |
10 – 90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|