|
|
|
|
|
|
| Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs! |
 |
 |
 |
|
|
A compact photo printer the whole family can enjoy. The SELPHY CP740 makes printing at home fun and affordable. With a range of different print sizes, the results you want are always close at hand.
Features - Easy to use - PictBridge/Direct Print - 100-year prints - 2.0" colour LCD - Print in 58 seconds - Red-Eye Correction - Wireless printing - Compact
...
More>>>
design - Range of print sizes
Affordable printing Canon makes high-quality photo printing affordable for all.
Easy to use Just connect your digital camera - or insert your memory card - for superb results at the touch of a button. Printing from a computer is quick and straightforward, too. Software provided makes it easy to organize, enhance, share and print photos from your computer.
Direct printing Compatible with all PictBridge and Canon Direct Print devices. Print straight from any compatible digital camera or camcorder - no PC required.
Durable prints 300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years1 in an album. An instantly-dry coating protects against splashes, spills and sticky fingers.
User-friendly LCD A generous 2.0" colour LCD offers easy operation with an icon-based interface. View memory card images. Select print settings. The full-screen display lets you see your photos in sharp detail before you print.
One-minute photolab Borderless postcard prints in approximately 58 seconds1. Quick start-up means even less waiting for your prints.
Goodbye red eye Red-Eye Correction is built right into the printer, so you can restore eyes to their natural look without the need for a computer.
Wireless printing Thanks to an optional Bluetooth adapter you can print direct from most mobile phones.
Stylish and compact Attractive design to complement any contemporary home. No more tangled and missing leads. The retractable USB cable neatly hides away when not in use.
Versatile and convenient Easy-to-replace Ink and Paper Packs1 come in a range of print sizes including postcard, credit card, wide and mini-stickers.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
300 x 300 DPI |
| Colour depth |
24 bit |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Photo paper sizes |
148 x 100mm |
|
Credit card
|
|
A credit card is a standardized printing media which dimensions are: 54 x 86mm.
|
| L media size |
 |
| Photo paper |
 |
| Card stock |
 |
| DVD/CD printing |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB Mini-B
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| USB 1.1 ports quantity |
1 |
| Networking features |
WiFi IEEE 802.11b |
| WLAN connection |
 |
| Compatible memory cards |
Compact Flash, Memory Stick, Memory Stick PRO, Memory Stick PRO Duo, Memory Stick DUO, Microdrive, miniSD, mini SDHC, Multimedia Card, Multimedia Card+, Multimedia Card mobile, SD, SDHC, RS-MMC, microSD, xD-Picture |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4 / XP (SP1-2) / Vista Mac OS X v10.3 - v10.4
|
| Bundled software |
ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS
Mac: ImageBrowser, PhotoStitch, EOS |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
179.0 x 127.1 x 63.0 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
940 g
|
| Mac compatibility |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2
|
| Printing colours |
3 |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
CA-CP200
|
| Power supply |
60 W |
| Power consumption (standby) |
4 W |
| Operating temperature range (T-T) |
5 - 40 °C |
| Operating humidity range |
20 – 80 % |
|
|
|
|
|
|
|
|
|
|
|