Start
> inkjet printers
> Canon 2170B009AA
|
 |
PIXMA iP3500 |
|
Brand: Canon
Product code: 2170B009AA
EAN/UPC code: 4690999454418, 4960999454412
|
Category: inkjet printers
|
|
|
|
|
Release date: 07 Jul 2007
Info modified on: 07 2008 09:19:57
PIXMA IP3500, 4800x1200dpi, A4
|
|
|
|
|
|
| Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable. |
 |
 |
 |
|
|
This mid-range Photo Document Printer is all about value for money. Get quality prints at high speed plus the Single Ink system: only replace the empty ink tank, minimising both ink and money wastage.
- Print photos up to 4800x1200dpi, borderless 10x15cm in 47 sec. - Print documents, mono and colour, up to 25/17ppm - Print from PC & digital cameras - 2 paper trays - 4
...
More>>>
Single Inks - Photo editing software incl. Auto-Image Fix Superior features, exceptional value
Photo printing Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.
Print a 10x15cm borderless photo in approx. 47 seconds in Standard Mode. Print photos directly from your PictBridge-ready digital camera or camcorder.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.
Document printing Print documents perfectly at up to 25ppm in mono or 17ppm in colour. Whether homework, paperwork, weekend work or web pages, this printer handles it all.
Single Inks All 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.
Efficiency Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.
Operating systems Windows and Mac OS X compatible.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
4800 x 1200 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
25 ppm
|
| Print speed (colour, normal quality, A4) |
17 ppm |
| Number of print cartridges |
4 pcs |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Standard input capacity |
100 sheets |
| Standard media sizes |
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm |
| Borderless printing media sizes |
A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm |
| Legal |
 |
| Letter |
 |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Envelopes sizes |
DL |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Photo paper |
 |
| Mac compatibility |
 |
| Minimum system requirements |
SVGA 800x600 CD-ROM |
| Minimum RAM |
128 MB |
| Minimum processor |
Pentium ® II 300 MHz/PowerPC G3 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
|
| Minimum hard disk space |
400 MB |
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Power requirements |
AC 100-240V, 50/60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
11 W
|
| Power consumption (standby) |
0.8 W |
| Operating humidity range |
10 - 90 % |
| Operating temperature range (T-T) |
5 - 35 °C |
| Operating acoustic emission |
36.5 dB |
| Width |
436 mm |
| Depth |
302 mm |
|
Height
|
|
Height of the product
145 mm
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
436 x 302 x 145 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4900 g
|
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
| DVD/CD printing |
 |
| Media weight (tray 1) |
64 - 105 g/m² |
|
|
|
|
|
|
|
|
|
|
|