IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > multifunctionals > Canon 2175B006AA

PIXMA MP210

Brand: Canon
Product code: 2175B006AA
EAN/UPC code: 4960999455082
Category: multifunctionals 
PIXMA MP210, Print, Scan, Copy, Camera Direct Printing, 4800x1200dpi, A4
2175B006AA Canon
8k

4.1mb
943k
529k

This standard Photo All-in-One offers quality printing, scanning and copying at home, at a highly affordable price. A perfect tool for schoolwork and personal administration - and beautiful photo prints.

- Print & copy documents in mono & colour, up to 22/17ppm
- Scan at 600dpi
- Print photos up to 4800x1200dpi*; borderless 10x15cm in 46 sec.
- Print from PC and digital cameras ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 4800 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 22 ppm
Print speed (colour, normal quality, A4) 17 ppm
Print technology
Print technology Inkjet
Number of print cartridges 2
Scanning
Maximum scanning size A4 / Letter (216 x 297)
Colour depth 48 / 24 bit
Scanner integrated
Optical scanning resolution 600 x 1200 DPI
Copying
Copy speed (normal quality, black, A4) 22 cpm
Copy speed (normal quality, colour, A4) 17 cpm
Copying
Maximum number of copies 9 copies
Paper handling
DVD/CD printing
Fax
Fax integrated
Input capacity
Maximum input capacity 100 sheets
Media formats
Standard media sizes 10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Borderless printing media sizes A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card
Envelopes sizes DL, Commercial 10
ISO A-series sizes (A0...A9) A4, A5
ISO B-series sizes (B0...B9) B5
Legal
Letter
Media types
Envelopes
Glossy paper
Plain paper
Media types
Photo paper
System requirements
Minimum system requirements 1024x768
CD-ROM
Compatible operating systems Windows Vista ™ / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4
Mac OS X v.10.2.8 - v.10.4
Minimum processor Pentium ® II 300 MHz/PowerPC G3
Minimum RAM 128 MB
Mac compatibility
Networking
Network ready
Connectivity
Interface USB 2.0
Direct printing
PictBridge
USB 2.0 ports quantity 1
Energy management
Power requirements AC 100-240V, 50/60 Hz
Power consumption (active) 13 W
Power consumption (off) 0.8 W
Power consumption (standby) 1.1 W
Environmental conditions
Operating temperature range (T-T) 5 - 35 °C
Operating humidity range 10 - 90 %
Weight & dimensions
Dimensions W x D x H 451 X 353 169 mm
Weight 5900 g
Sound emission
Noise level 42.5 dB
Media weight
Media weight (tray 1) 64 - 105 g/m²
Technical details
Bundled software MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE
72 offers, from 36.34