|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
This standard Photo All-in-One is ideal if you want to print, copy and scan at home. Print from your memory card without a PC, thanks to the two-line LCD display. Bring your photos to life instantly.
- Print & copy documents in mono & colour, up to 22/17ppm - Scan at 1200dpi - Print photos up to 4800x1200dpi*; borderless 10x15cm in 46 sec. - Print from PC, memory cards
...
More>>>
and digital cameras - Two-line LCD display - Quick-Start - Auto-Image Fix
The easier All-in-One
Photo printing Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.
Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your memory card and PictBridge-ready digital camera or camcorder.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.
Document printing Print documents at up to 22ppm in mono or 17ppm in colour.
Copying Copy at up to 22cpm in mono or 17cpm in colour. Advanced copy technology ensures exceptional colour performance.
Text and image separation technology gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase function.
Scanning 1200dpi resolution delivers great colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.
Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.
Interface The two-line LCD display makes printing photos directly from your memory card easy, without even using a PC. You can also use practical Photo Index Sheets for easy photo selection and printing.
FINE Cartridges Advanced FINE cartridges provide photo lab quality printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing.
Efficiency Quick-Start gets your PIXMA going fast, with instant use of functions.
Operating systems Windows and Mac OS X compatible.
* See specifications
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
4800 x 1200 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
22 ppm
|
| Print speed (colour, normal quality, A4) |
17 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
2 |
| Maximum scanning size |
A4 / Letter (216 x 297) |
| Colour depth |
48 / 24 bit |
| Scanner integrated |
 |
| Optical scanning resolution |
1200 x 2400 DPI |
| Copy speed (normal quality, black, A4) |
22 cpm |
| Copy speed (normal quality, colour, A4) |
17 cpm |
| Copying |
 |
| Maximum number of copies |
99 copies |
| DVD/CD printing |
 |
| Fax integrated |
 |
| Maximum input capacity |
100 sheets |
| Standard media sizes |
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm |
| Borderless printing media sizes |
A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card |
| Envelopes sizes |
DL, Commercial 10 |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Photo paper |
 |
|
| Minimum system requirements |
CD-ROM / 1024x768 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista ™ / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
|
| Minimum processor |
Pentium ® II 300 MHz/PowerPC G3 |
| Minimum RAM |
128 MB |
| Minimum hard disk space |
800 MB |
| Mac compatibility |
 |
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Power requirements |
AC 100-240V, 50/60 Hz |
| Power consumption (active) |
13 W |
| Power consumption (off) |
1 W |
| Power consumption (standby) |
1.9 W |
| Operating temperature range (T-T) |
5 - 35 °C |
| Operating humidity range |
10 - 90 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
451 x 353 x 169 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6100 g
|
| Noise level |
42.5 dB |
| Compatible memory cards |
CompactFlash ®, Microdrive, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™, SDHC Memory Card |
| Media weight (tray 1) |
64 - 105 g/m² |
|
|
|
|
|
|
|
|
|
|
|