| Colour |
 |
| Maximum resolution |
4800 x 1200 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
|
| Print speed (colour, normal quality, A4) |
20 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
4 |
| Maximum scanning size |
A4 / Letter (216 x 297) |
| Colour depth |
48 / 24 bit |
| Scanner integrated |
 |
| Optical scanning resolution |
2400 x 4800 DPI |
| Copy speed (normal quality, black, A4) |
30 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
20 cpm |
| Copying |
 |
| Maximum number of copies |
99 copies |
| DVD/CD printing |
 |
| Fax integrated |
 |
| Maximum input capacity |
150 sheets |
| Standard media sizes |
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm) |
| Borderless printing media sizes |
A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card |
| Envelopes sizes |
DL, Commercial 10 |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Photo paper |
 |
| Minimum system requirements |
CD-ROM / 1024x768 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
|
| Minimum processor |
Pentium ® II 300 MHz/PowerPC G3 |
| Minimum RAM |
128 MB |
| Minimum hard disk space |
800 MB |
| Mac compatibility |
 |
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Power requirements |
AC 100-240V, 50/60 Hz |
| Power consumption (active) |
17 W |
| Power consumption (off) |
1 W |
| Power consumption (standby) |
2.4 W |
| Operating temperature range (T-T) |
5 - 35 °C |
| Operating humidity range |
10 - 90 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
445 x 378 x 172 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7500 g
|
| Noise level |
38.5 dB |
| Compatible memory cards |
CompactFlash ®, Microdrive, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™, SDHC Memory Card |
| Media weight (tray 1) |
64 - 105 g/m² |
| Bundled software |
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager |
|