IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > facsimiles > Canon 2234B022AA

i-SENSYS FAX-L160

Brand: Canon
Product code: 2234B022AA
EAN/UPC code: 8714574510583
Category: facsimiles 
Release date: 16 Feb 2008
Info modified on: 07 2008 09:19:57
Laser Fax L160 Super G3 A4 USB
2234B022AA Canon
37k

Benefit from productive and reliable faxing performance with this compact and stylish laser fax. Ideal for medium and small sized enterprises, it can also be used as a professional laser printer.

Features
- Compact and fast Super G3 fax
- 340-page transmit and receive fax memory
- 15 one-touch and 100 coded speed dials
- 30-page Automatic Document Feeder
- 150-page paper ... More>>>

Specs
Alternatives
Options
Fax
Type Laser
Colour faxing
Data compression MH, MR, MMR
Modem speed 33.6 Kbit/s
Fax broadcasting 131 locations
Copying
Copy speed (normal quality, black, A4) 12 cpm
Copy resolution (black text) 203 x 300 DPI
Media formats
Legal
Letter
ISO A-series sizes (A0...A9) A4, A5
Print technology
Print technology resolution 600 x 600 DPI
Print speed
Maximum print size A4 / Letter (216 x 297 mm)
Print speed (black, normal quality, A4) 14 ppm
Print quality
Gray scale levels 256 levels of grey
Scanning
Scan speed 3.5 sec/page
Scan type Sheet-fed scanner
Display
Display LCD
Memory
Fax memory 340 pages
Colour
Colour of product Grey
System requirements
Compatible operating systems Windows 2000/ XP/ Vista
MAC OS X 10.2.x/ 10.3.x/ 10.4.x/ 10.5.x
Sound emission
Noise level 66.7 dB
Standby acoustic emission 25 dB
Energy management
Power requirements AC 200-240V; 50-60Hz
Power consumption (standby) 8 W
Power consumption 700 W
Power consumption (PowerSave) 3 W
Weight & dimensions
Dimensions W x D x H 221 x 386 x 400 mm
Weight 8000 g
Technical details
Interface USB
42 offers, from €223.37