IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > inkjet printers > Canon 2238B006AA

Pixma iP90v

Brand: Canon
Product code: 2238B006AA
EAN/UPC code: 4004675000170, 4004675000217, 4960999459400
Category: inkjet printers 
Release date: 25 Feb 2007
Info modified on: 06 Sep 2008 17:11:48
iP90v Bubble Jet Printer
2238B006AA Canon
16k

803k

Benefit from the quality and speed of a desktop printer with the compact, portable PIXMA iP90v. IrDA and an optional Bluetooth adapter enable wireless printing from camera phones, PC's and PDA's

Features
- Compact and powerful portable inkjet photo printer
- Convenient wireless printing with IrDA & optional Bluetooth®
- 4800x1200 dpi FINE print head with 2pl Micro-Nozzles ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum print size A4 / Letter (216 x 297 mm)
Resolution colour 4800 x 1200 DPI
Maximum resolution 4800 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 12.7 ppm
Print speed (colour, normal quality, A4) 7.2 ppm
Print technology
Number of print cartridges 2 pcs
Print technology Inkjet
Borderless printing 10 x 15 cm/13 x 18 cm/54 x 86 mm
Input capacity
Standard input capacity 30 sheets
Media formats
Photo paper sizes 10 x 15 cm, 13 x 18 cm
ISO A-series sizes (A0...A9) A4, A5
ISO B-series sizes (B0...B9) B5
System requirements
Mac compatibility
Minimum system requirements Windows: USB, CD-ROM.
150MB HDD
Mac: USB, CD-ROM.
340MB HDD
Compatible operating systems Windows XP/2000/Me/98
Mac OS X v10.2.1
Connectivity
Infrared data port
Interface USB/IrDA 1.1/Bluetooth V1.1
Bluetooth
Direct printing
PictBridge
I/O ports Direct Print Port
Energy management
Battery type LK-51B/CK-51B
Power consumption 10 W
Power consumption (standby) 1 W
Environmental conditions
Operating humidity range 10 - 90 %
Storage temperature range (T-T) 5 - 35 °C
Sound emission
Operating acoustic emission 40 dB
Weight & dimensions
Width 310 mm
Depth 174 mm
Height 51.8 mm
Dimensions W x D x H 310 x 174 x 51.8 mm
Weight 1800 g
Technical details
Bundled software Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord
Mac: Easy-PhotoPrint
Duplex printing
25 offers, from 0.57