IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > camera flashes > Canon 2356A003AA

Macrolite Ring MR-14EX f PS G1 G2 G5

Brand: Canon
Product code: 2356A003AA
EAN/UPC code: 4960999150420
Category: camera flashes 
Release date: 15 Jul 2005
Info modified on: 10 Sep 2008 17:21:56
Macrolite Ring MR-14EX
2356A003AA Canon
8k

Macro Ring lite with 2 circular flash tubes which can fire at even or varied power
E-TTL autoflash control including high speed FP Flash, FE lock, FEB and flash ratio control
Operates as a master unit in a wireless E-TTL autoflash system
Ideal for macro photography it attaches to the EF 100mm F2.8 Macro USM, EF 50mm f2.5 compact macro and also the EF 180mm f3.5L Macro USM (with adapter ring ... More>>>

Specs
Alternatives
Options
Technical details
Lighting angle (horizontal) 80 °
Lighting angle (vertical) 80 °
Weight & dimensions
Weight 430 g
Dimensions W x D x H 74.0 x 97.4 x 125.9 mm
Energy management
Number of batteries supported 4
Battery type AA
55 offers, from 419.33