|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The PowerShot A580 has a host of features that make it simple to take great photos. Easy Mode gives you hassle-free shooting, while Face Detection Technology captures sharp faces time after time.
- 8.0 Megapixels - 4x optical zoom - Motion Detection Technology - Face Detection Technology - Red-Eye Correction - DIGIC III and iSAPS - 2.5" LCD and OVF - 16 Shooting
...
More>>>
Modes including Easy Mode - VGA and LP movies - PictBridge and Print/Share button Better photos, the easy way.
8.0 Megapixels An 8.0 Megapixel sensor records your images in full, vivid detail - so you are free to crop, enlarge, resize and enjoy every image.
4x optical zoom A bright 4x optical zoom lens, gives you the flexibility to capture images at distance without sacrificing quality. It combines with digital zoom for up to 16x magnification.
Motion Detection Technology Motion Detection Technology works to eliminate blur by compensating for subject motion and camera-shake. Part of High ISO Auto, the intelligent system uses various inputs such as Face Detection Technology and information about scene brightness to achieve blur-free images, and maximise image quality.
Face Detection Technology Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.
Red-Eye Correction Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot or in playback mode, making it simple to achieve natural looking eyes even when using the flash.
DIGIC III and iSAPS Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.
2.5" LCD screen The bright 2.5" LCD screen is ideal for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. The optical viewfinder (OVF) lets you switch off the screen to preserve battery life.
Shooting Modes 16 shooting modes include Easy Mode which makes all the major decisions for ultra-simple photography, plus Special Scene modes like Sunset, Portrait and Kids & Pets, for great results in common shooting situations. My Colors photo effects such as Black & White can be applied during shooting.
Movie Options Movie modes include Long Play (LP) for VGA (20fps) clips that use half the normal memory card space.
Direct Printing Printing is fast and easy with the PowerShot A580. Connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP printer and you can also print ID photos and movie stills.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
|
| Maximum resolution |
3264 x 2448 pixels |
| Image quality |
3264x2448 3264x1832 2592x1944 2048x1536 1600x1200 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
4 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7/5
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.6 – f/5.5
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
5.8 - 23.2 mm |
| 35 mm camera lens equivalent |
35 - 140 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Aspect ratio |
4:3, 16:9 |
| Optical sensor size |
1/2.5 " |
| Focus |
TTL |
| Auto focus |
 |
| Manual focus |
 |
| Auto Focus (AF) lock |
 |
| Auto Focus (AF) assist beam |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/2000 s
|
| ISO sensitivity |
AUTO, HIGH ISO AUTO, 80, 100, 200, 400, 800, 1600 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Slow synchronization |
 |
| Flash exposure lock |
 |
| Auto flash |
 |
| Flash off |
 |
| Flash range (wide) |
0.45 - 3.5 m |
| Flash range (tele) |
0.45 - 2.2 m |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
|
| MultiMediaCard (MMC) support |
 |
| SmartMedia Card support |
 |
| Video capture resolution |
640 x 480 pixels |
| Video capability |
 |
| Video compression formats |
AVI |
| Motion JPEG frame rate |
20 fps |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5 "
|
|
Optical viewfinder
|
|
Optical viewfinder (real image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| PictBridge |
 |
| DC-in jack |
 |
| Camera file format |
JPEG, WAV, AVI |
| Tungsten |
 |
| Fluorescent |
 |
| Cloudy |
 |
| Daylight (sunny) |
 |
| Landscape |
 |
| Portrait |
 |
| Children |
 |
| Sunset |
 |
| Fireworks |
 |
| Sports |
 |
| Party/Indoor |
 |
| Colour of product |
Silver |
| Custom colour |
 |
| Vivid |
 |
| Black & White |
 |
| Sepia |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
175 g
|
| Width |
94.3 mm |
|
Height
|
|
Height of the product
64.7 mm
|
| Depth |
40.8 mm |
|
|
|
|
|
|
|
|
|
|
|