IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > digital cameras > Canon 2555B009AA

Digital IXUS 90 IS

Brand: Canon
Product code: 2555B009AA
EAN/UPC code:
Category: digital cameras 
Release date: 15 Mar 2008
Info modified on: 24 Aug 2008 07:21:37
Digital IXUS 90 IS
2555B009AA Canon
30k

1.6mb
1.4mb
1.4mb

Look sharp
A new benchmark in crafted camera design, the Digital IXUS 90 IS has a smooth, solid feel. Its chiselled look is complemented by a bright 3.0” PureColor LCD II screen and unique flat control panel.

Chiselled IXUS
As if carved from a single chunk of metal, the Digital IXUS 90 IS feels solid in the hand. The smooth flat key control panel enhances the camera’s ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 10 MP
Maximum resolution 3648 x 2736 pixels
Image quality 3648 x 2736, 2816 x 2112, 2272 x 1704, 1600 x 1200, 640 x 480, 3648 x 2048, 320 x 240
Image stabilizer
Lens system
Digital zoom 4 x
Optical zoom 3 x
Lens focal range f/2.8 - f/4.9
Digital SLR
Focal length 6.2 - 18.6 mm
35 mm camera lens equivalent 35 - 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.3 "
Focusing
Focus TTL
Auto focus
Manual focus
Auto Focus (AF) lock
Auto Focus (AF) assist beam
Light exposure
Light exposure correction +/- 2 EV @ 1/3
Camera shutter speed 15 - 1/1500 s
ISO sensitivity 80, 100, 200, 400, 800, 1600
Flash
Red-eye reduction
Built-in flash
Slow synchronization
Flash exposure lock
Auto flash
Manual flash
Flash off
Flash range (wide) 0.30 - 3.5 m
Flash range (tele) 0.30 - 2.0 m
Memory
Internal memory 32 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 640 x 480 pixels
Video capability
Video compression formats AVI
Motion JPEG frame rate 30/15 fps
Audio
Recording of audio files WAV
Voice recording
Display
Display LCD II (TFT)
Display diagonal 3.0 "
Viewfinder
Optical viewfinder
Connectivity
Interface USB
PictBridge
Camera
Camera file format JPEG
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Night
Portrait
Children
Close-up (macro)
Sunset
Underwater
Beach/Snow
Fireworks
Party/Indoor
Colour
Colour of product Silver
Photo effects
Custom colour
Vivid
Black & White
Sepia
Positive film
Neutral
Skin tones
Image editing/playback
Histogram
Energy management
Battery type NB-5L
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX/ImageBrowser/PhotoStitch
Compatible operating systems Windows 2000 SP4/XP SP2/Vista
Mac OS X v10.3 - 10.4
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 91.6 x 56.8 x 20.9 mm
Weight 155 g
Width 91.6 mm
Height 56.8 mm
Depth 20.9 mm
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 40 °C
43 offers, from €173.10