|
|
|
|
|
|
| Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie! |
 |
 |
 |
|
|
A high-quality, versatile model suitable for serious camcorder enthusiasts and professional videographers. Its advanced technology delivers unrivalled image quality in its class. The XM2 offers all the features of the market-leading XM1 plus some enhancements, including a new picture adjustment feature and manual control for picture adjustments.
The XM2's advanced technology delivers
...
More>>>
unrivalled image quality in its class
The XM2 improves on the market leading and successful XM1 in a number of key areas. It comprises of a brand new 1/4" 470,000-pixel 3CCD increasing image quality. Not forgetting a new manual control in picture adjustments and shooting adjustments even for professional users.
Technology The XM2 includes a new high-sensitivity ¼" 470,000-pixel 3CCD for superb 540-line horizontal resolution and super low light performance. A new generation camera signalling processing LSI improves approximately 3dB in S/N ratio from the XM1. The result is an improvement in colour, low light performance, resolution and dynamic range.
Pixel shift The XM2 is equipped with a pixel shift system that boosts both resolution and sensitivity and allows users to achieve superb picture quality results.
Picture adjustments The following picture adjustments have been greatly improved in the XM2. · Colour gain adjustments, colour phase adjustments, sharpness adjustment and black level can be adjusted to desired value and up to 1 type of preset registration is possible. · Custom preset - after picture adjustments, settings can be stored as a custom · Slow shutter speed - XM2 can be set to slow shutter speeds to 1/6 of a second · Gain control - gain can now be increased up to a maximum of 18dB · Frame movie mode - frame mode can make progressive shooting at 25 fps. Footage with 1/50 slower shutter is very similar to fine cinema. · 16.9 guides - allows accurate 16.9 framing when shooting so that image can be cropped.
Improved sound The XM2 supports a direction-accurate stereo microphone that includes two non-directional microphones to give more precise stereo reproduction. Users can choose three types of frequency characteristics for the built-in microphone: normal, voice and wide-screen mode.
Additionally, a 2-channel manual audio level control where input level can be adjusted by a special dial and L/R level can be set for 2 channels. Audio-level meter with right-and-left independent 24-segment peak holder and the audio-level meter can be displayed in LCD and EVF.
An optional MA -300 microphone adapter allows the simultaneous recording of 2 independent channels from microphones with XLR connections. A BNC picture Out Terminal is also present.
PC connectivity The XM2 is equipped with a DV terminal for non-linear editing. By using a USB terminal, transmission of still images from a JPEG file to a PC is easy.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
100 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
20 x
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
4.7 MP
|
| Focal length |
4.2 - 84 mm |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
L-Series Fluorite Lens
|
| Filter size |
58 mm |
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f/1.6
|
| Optical sensor size |
3x 1/4 |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
3-CCD
|
| Optical sensor resolution |
3x470000 pixels |
| Effective sensor resolution |
3x440000 pixels |
|
Display resolution
|
|
Resolution of the display for the system
200000 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.5
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
0.44" 180000 Color
|
| Auto focus |
Yes |
| Focus |
Auto/Manual |
| Video capture resolution |
1488x1128 pixels |
| Audio system |
PCM Digital Stereo, 16bit-48kHz 2ch 12bit-32kHz 4ch |
| Camcorder tape type |
Mini-DV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/16000 - 1/6 s
|
| Min illumination |
0.37 lux |
|
|
|
|
|
|
| rechargeable batteries |
 |
 |
0971B002AA |
BP 950G Camcorder battery |
|
 |
 |
0972B002AA |
BP-970G Li-Ion Battery Pack |
|
| audio/video cables |
 |
 |
V-707426 |
FireWire 6-4 Cable, 1,8m |
|
 |
 |
V-707420 |
FireWire 4-4 Cable, 1,8m |
|
| power adapters & inverters |
 |
 |
8034A003AA |
XM2 Car Battery Adapter CB-920 |
|
| interface cards/adapters |
 |
 |
CI1394B |
Firewire Interface Card |
|
 |
 |
CSP1394C |
SnapPort Firewire PC Card |
|
| camera lenses & filters |
 |
 |
8030A001AA |
Wide Converter WD-58H 0.7x f XM2 |
|
| graphics/photo imaging software |
 |
 |
29180137 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
 |
 |
29180072 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
| power cables |
 |
|
CI-707308 |
Screen Cleaner 25ml with Microfibre Cloth |
|
| video software |
 |
 |
4017218681422 |
Video Deluxe 2008 PLUS, NL |
|
 |
 |
8202-26249-11 |
Studio Ultimate 11, NL |
|
 |
 |
25530223 |
Premiere® Elements 2.0 |
|
 |
 |
8202-26249-01 |
Studio Ultimate 11, F |
|
| Show all video software >> | | cleaning tapes |
 |
 |
3134A001AA |
DV Head Cleaning Cassette |
|
| camera kits |
 |
 |
3123A001AA |
SS-650 Shoulder Strap |
|
| camera flashes |
 |
 |
1729B001AA |
VL-10Li II 10 Watt Video Light |
|
| video editors |
 |
 |
8230-10011-31 |
Studio MovieBox 510 USB, NL |
|
 |
 |
8230-10010-61 |
Studio MovieBoard 500 PCI, NL |
|
 |
 |
8230-10010-71 |
Studio MovieBoard 500 PCI, F |
|
 |
 |
8230-10011-41 |
Studio MovieBox 510 USB, F |
|
| Show all video editors >> | | camera cables |
 |
 |
3061A001AA |
RF Cable RC-150 |
|
| audio modules |
 |
 |
8032A003AA |
MA 300 - Camcorder microphone adapter for XM2 |
|
|
|
|
|
|
|
|