The BP37-DTS is a fast, easy-to-operate desktop printing calculator. It offers a range of business functions together with high performance Bubble Jet printing.
Features - Separate Cost, Sell and Margin calculation keys - Separate Tax calculation keys - 5.6 lines per second output in fast print mode - Easy-to-read large LCD - Round-up, round-down and round-off function
...
More>>> - Prints in 5 European languages
The BP37-DTS is a fast, easy-to-operate desktop printing calculator. It offers a range of business functions together with high performance Bubble Jet printing
Fast and virtually silent in operation, The BP37-DTS has a well-laid out keyboard, 12 digit capacity and clear, easy-to-read liquid crystal display. With the use of three keys, the BP37-DTS performs cost/sell/margin calculations. If for example you've paid €200 for something and want to sell it at a 12.5% profit, you simply type 200 followed by the Cost button, then 12.5 followed by the Margin button. The display will show 225 followed by the word 'Sell.' This is the price you would sell at to make a 12.5% profit.
The BP37-DTS also carries out tax calculations using dedicated tax keys.
Maximum output speed is a world-beating 5.6 lines per second. The BP37-DTS connects to an AC mains supply and its large keys make prolonged working sessions comfortable. For added speed and convenience there are separate 0, 00 and 000 keys.
Because the BP37-DTS's cartridge contains both ink and printing head in a single unit, maintenance is all but eliminated and you can change the cartridge without getting dirty hands.
<<<Less
Specs
Alternatives
Options
Technical details
Type
Printing
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
One memory + GT
Proper use
Tabletop
Print speed
Print speed
5.6 lpm
Display
Digits
12
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD 134.5 x 22.5
Digit comma separator
Colour
Colour of product
Grey
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1100 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.