IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > copiers > Canon 8461A023AA

FC100 Personal Copier

Brand: Canon
Product code: 8461A023AA
EAN/UPC code:
Category: copiers 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
 PDF specs

FC100 Personal Copier
8461A023AA Canon
6k

The FC100 is a convenient, easy-to-use copier for either office or personal use. It provides continuous high quality copies, thanks to Canon's unique All-in-One cartridge concept.

- All-in-One cartridge; virtually no maintenance
- Manual sheet feeder
- No warm-up time & automatic switch-off
- Copies on OHP, coloured paper and postcards
- Compact, portable and easy-to-use

Over ... More>>>

Specs
Alternatives
Options
Copying
Copying colours Black (optional: red, blue, green, brown)
Maximum copy speed
Colour
Colour
Media formats
Maximum print size A4 (210 x 297 mm)
Standard media sizes A4 - A6 (postcards)
Media types supported Plain paper (50-128 gr/m2), OHP sheets, labels, tracing paper, postcards, heavy paper (up to 128 gr/m2)
Print quality
Maximum resolution
Print speed
Time to first page (black, normal) 22 s
Print technology
Print technology Laser
Energy management
Power supply type 220! 240V @ 50Hz AC
Power consumption 600 W
Power consumption (standby) 1.4 W
Weight & dimensions
Dimensions W x D x H 439 x 359 x 115 mm
Weight 8500 g
Technical details
Type Analog
40 offers, from €146.99