IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 8862A013AA-RAM

EOS 300D KIT incl Lens EF-S18-55mm + FREE 256MB memory

Brand: Canon
Product code: 8862A013AA-RAM
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
 PDF specs

EOS 300D KIT 6.3 Mp incl Lens EF-S 18-55mm + FREE 256MB memory
8862A013AA-RAM Canon
10k

The EOS 300D is the affordable digital SLR that everyone has been waiting for. It marries the power of digital photography with the feature set and expandability that are synonymous with the EOS name.

The EOS 300D's 6.3 megapixel CMOS sensor provides stunning image resolution, allowing detailed prints to be made up to A3. Canon's high-performance, purpose built DIGIC processor links all key ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 6.3 MP
Data compression Fine, Normal, RAW
Maximum resolution 3072 x 2048 pixels
Lens system
Lens system EF/EF-S
Focal length 18-55 mm
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Focusing
Focus Automatic, Manual
Light exposure
Camera shutter speed 30 - 1/4000,
ISO sensitivity AUTO (100, 200, 400), 100, 200, 400, 800, 1600
Flash
Flash Auto, Manual Flash On/ Off
Red-eye reduction
Memory
Internal memory 256 MB
Compatible memory cards CompactFlash Type I / II
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display TFT
Display diagonal 1.8 "
Camera display resolution 118000 pixels
Viewfinder
Camera viewfinder Pentamirror
Connectivity
Interface USB (PTP), Video (PAL/ NTSC)
I/O ports 1 x USB;
1 x Video out(PAL/ NTSC)
Camera
Self-timer 10 s
Camera file format JPEG , RAW, DPOF
Camera
Camera multi shot 2.5 fps
Light metering
Metering EV 1-20
Scene modes
Shooting modes Auto, Portrait, Landscape, Close-up, Sports, Night portrait, Flash off, P, Tv, Av, M, A-Dep
Colour
Colour of product Black
Energy management
Battery type Rechargeable
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Compatible operating systems Windows: 98 (including SE) / 2000 / Me / XP;
Mac: OS 9.0 – 9.2, OS X v10.1 / v10.2
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 142 x 99 x 72.4 mm
Weight 560 g
Height 72.4 mm
Width 142 mm
Depth 99 mm
Environmental conditions
Operating humidity range 0-85 %
Operating temperature range (T-T) 0 - 40 °C