Start
> digital cameras
> Canon 8862A023-VELB2
|
 |
EOS 300D BODY 6.3Mpixel + GRATIS VelbonStatief CX-300 statief |
|
Brand: Canon
Product code: 8862A023-VELB2
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 07 Oct 2005
Info modified on: 25 Sep 2008 10:25:52
EOS 300D BODY 6.3Mpixel + GRATIS VelbonStatief CX-300 statief
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The EOS 300D is the affordable digital SLR that everyone has been waiting for. It marries the power of digital photography with the feature set and expandability that are synonymous with the EOS name. Features - 6.3 Megapixel CMOS sensor - 7-point wide-area AF - High-performance DIGIC processor - 100-1600 ISO speed range - Compatible with all Canon EF lenses and EX
...
More>>>
Speedlites - PictBridge, Canon Direct Print and Bubble Jet Direct compatible – no PC required
Making digital SLR photography accessible Outstanding image definition The EOS 300D's 6.3 megapixel CMOS sensor provides stunning image resolution, allowing detailed prints to be made up to A3. Canon's high-performance, purpose built DIGIC processor links all key camera functions together and allows for high-speed continuous shooting. Images can be recorded simultaneously in both RAW and JPEG formats for greater post-shooting flexibility.
Wide-area AF Wide-area 7-point AF allows accurate auto-focus on any one of 7 focus points within the viewfinder. Focus points can be chosen manually or automatically.
Precise exposure control You can choose between 35-zone evaluative metering (linked to the selected AF point), centre-weighted average or partial metering for complete exposure control.
The EOS 300D has a shutter speed range from 1/4000 second to 30 seconds. Together with an ISO range from 100 – 1600, it can capture images across a wide range of lighting conditions.
Controlled colour rendition As well as sRGB, the EOS 300D features Adobe RGB. This improves colour rendition by capturing colours across an extremely wide spectrum. White balance settings include Auto White Balance (AWB), 6 preset modes and Custom.
Easy to use Lightweight and ergonomic, the EOS 300D is easy to use and comfortable in the hand. Its menu is clear and navigation is simple and quick.
A mode dial provides 12 shooting modes – from pre-programmed to full manual. This makes it easy to take photographs in a wide range of shooting situations, whatever your photographic level.
Exclusively designed lens The exclusively designed EF-S 18-55mm f/3.5-5.6 lens has short back focal distance optics optimised for the EOS 300D's sensor. It also has a Super Spectra lens coating to reduce ghosting and flare. It provides pin-sharp images at focal lengths equivalent to 29-88mm in 35mm format.
The EF-S 18-55mm f/3.5-5.6 lens will not be sold separately and will only be available when purchased with the EOS 300D. The EOS 300D will also be available as body only.
The entire range of Canon EOS EF lenses and EX Speedlite flash units are also compatible with the EOS 300D.
Direct printing The EOS 300D is the first ever Digital SLR to be PictBridge compatible, allowing users to print directly to any PictBridge compatible printer. It's also Canon Direct Print and Bubble Jet Direct compatible – printing to any Canon direct printer without the need for a computer.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.3 MP
|
| Data compression |
Fine, Normal, RAW |
| Maximum resolution |
3072 x 2048 pixels |
| Still image capture resolutions |
(LF) 3072 x 2048 3.1MB, (LN) 3072 x 2048 1.8MB, MF) 2048 x 1360 1.8MB, (MN) 2048 x 1360 1.2MB, (SF) 1536 x 1024 1.4MB, (SN) 1536 x 1024 0.9, RAW 3072 x 2048 7.0MB |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
|
| Focal length |
n/a |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Focus |
Automatic, Manual |
| Light exposure correction |
+/- 2 EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
30 - 1/4000 s
|
| ISO sensitivity |
AUTO (100, 200, 400), 100, 200, 400, 800, 1600 |
| Flash |
220EX, 380EX, 420EX, 550EX, Macro-Ring-Lite, MR–14EX, Macro Twin Lite MT-24EX, Speedlite Transmitter ST-E2 |
| Red-eye reduction |
 |
| Compatible memory cards |
CompactFlash Type I / II (+ Microdrive) |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Pentamirror
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB (PTP), Video output (PAL/ NTSC)
|
| Colour of product |
Silver/Black |
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
PC: Windows 98 (+ SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
|
| Mac compatibility |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
560 g
|
|
Height
|
|
Height of the product
72,4 mm
|
| Width |
142 mm |
| Depth |
99 mm |
|
|
|
|
|
|
|
|
|
|
|