|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.3 MP
|
| Data compression |
RAW, JPEG |
| Maximum resolution |
3072 x 2048 pixels |
| Image quality |
RAW + JPEG 3072 x 2048 : 16 - with 128MB card Fine JPEG 3072 x 2048 : 38 - with 128MB card Normal JPEG 3072 x 2048 : 65 - with 128MB card Fine JPEG 2048 x 1360 : 66 - with 128MB card Normal JPEG 2048 x 1360 : 101 - with 128MB card Fine JPEG 1536 x 1024 : 88 - with 128MB card Normal JPEG 1536 x 1024 : 132 - with 128MB card |
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
9 group(s) / 11 element(s)
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
F/3.5-5.6
|
| Focal length |
18 - 55 |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Focus adjustment |
Automatic, manual |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4000 - 30 s
|
| Flash |
E-TTL, FP flash (high-speed synchro), slow synchro, auto mode, red-eye reduction |
| Red-eye reduction |
 |
| Built-in flash |
 |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
1 x CompactFlash Card - type I/II
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Compatible memory cards |
CompactFlash Card - type I/II, Compact flash, Compact flash |
| Storage media capacity |
128 mb |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD 118000px TFT color
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical - eye-level mirror pentaprism
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Video output (PAL/ NTSC)
|
| Connection to PC |
usb |
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
|
Battery type
|
|
Description of battery supplied with the product
1 x camera battery - rechargeable - Lithium Ion - 1100 mAh
|
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture, File Viewer Utility TWAIN (Windows 98 / 2000), WIA (Windows Me)Photoshop Elements v2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98 (including SE) / 2000 / Me / XP or OS 9.0 – 9.2, OS X v10.1 / v10.2
|
| Mac compatibility |
 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
142 x 72 x 99 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
560 g
|
| Operating humidity range |
0-85 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Additional accessories |
Body cap, neck strap |
|
|
|
|
|
|
|
|
|
|
|