IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > digital cameras > Canon 8862A061

EOS 300D Body + 2 Lenses

Brand: Canon
Product code: 8862A061
EAN/UPC code:
Category: digital cameras 
Release date: 03 Mar 2005
Info modified on: 24 Aug 2008 07:21:37
EOS 300D Body + 2 Lenses
8862A061 Canon
7k

- 6.3 Megapixel CMOS sensor
- 7-point wide-area AF
- High-performance DIGIC processor
- 100-1600 ISO speed range
- Compatible with all Canon EF lenses and EX Speedlites
- PictBridge, Canon Direct Print and Bubble Jet Direct compatible – no PC required

Specs
Alternatives
Options
Picture quality
Megapixel 6.3 MP
Data compression Fine, Normal, RAW
Maximum resolution 3072 x 2048 pixels
Image quality (LF) 3072x2048 3.1MB, (LN) 3072x2048 1.8MB, (MF) 2048x1360 1.8MB, (MN) 2048x1360 1.2MB, (SF) 1536x1024 1.4MB, (SN) 1536x1024 0.9 RAW 3072x2048 7.0MB
Lens system
Lens system EF/EF-S
Focal length N/A
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Focusing
Focus TTL-CT-SIR CMOS
Flash
Flash Auto, Manual Flash On/ Off, Red-Eye Reduction
Red-eye reduction
Built-in flash
Memory
Internal memory 256 MB
Compatible memory cards Microdrive, CompactFlash Type I / II
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display TFT
Display diagonal 1.8 "
Camera display resolution 118.000
Viewfinder
Camera viewfinder Pentamirror
Connectivity
I/O ports 1 x USB;
1 x Video output (PAL/ NTSC).
Camera
Self-timer 10 s
Camera
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW & JPEG simultaneous recording, Digital Print Order Format [DPOF] Version 1.1 compliant
Camera multi shot 2.5 fps
Light metering
Metering EV 1-20 (20°C 50mm f1.4 lens ISO 100)
Scene modes
Shooting modes Auto, Portrait, Landscape, Close-up, Sports, Night portrait, Flash off, P, Tv, Av, M, A-Dep
Colour
Colour of product Black
Energy management
Battery type Rechargeable
Battery technology Lithium-Ion
Power source 1 x camera battery - rechargeable - Lithium Ion
Operating system/software
Bundled software ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Compatible operating systems Windows: 98 (+SE) / 2000 / Me / XP;
Mac: OS 9.0 – 9.2, OS X v10.1 / v10.2
System requirements
Mac compatibility
Weight & dimensions
Weight 560 g
Height 99
Width 142 mm
Depth 72.4 mm
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating humidity range 0-85 %
Operating temperature range (T-T) 0 - 40 °C