Start
> digital cameras
> Canon 9026A012AA
|
 |
Powershot A80 |
|
Brand: Canon
Product code: 9026A012AA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 06 Oct 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 1 Year
Powershot A80
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
Alongside with completely manual mode, a program mode and modes with a priority of a diaphragm or endurance which are in all newest digital chambers, in model PowerShot A80 two user modes are stipulated, allowing to write down in memory the most preferable installations of the chamber. Modes of shooting of a portrait and a landscape minimize or, on the contrary, as much as possible increase depth
...
More>>>
of sharpness, and the night mode with synchronization at slow endurances allows to balance an exposition and to work both a background, and the foreground. In a mode of shooting of panoramas it is possible to level and combine by means of program Canon PhotoStitch some images in one panorama or the poster. The chamber is capable to remove not simply videofilms with a soundtrack duration till 3 minutes, but also to reproduce them and even to edit. It is possible to apply and photographic
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
4.1 MP
|
| Data compression |
JPEG , AVI, WAVE, JPEG |
| Maximum resolution |
1024 x 768 pixels |
| Image quality |
(L)2272 x 1704, (M1)1600 x 1200, (M2)1024 x 768, (S)640 x 480 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.6 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6 / 5
|
| Focal length |
7.8 – 23.4 mm |
| 35 mm camera lens equivalent |
38 - 114 |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
|
Camera CCD sensor
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
CCD
|
| Focus |
457.2 to Infinity (w) |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2000 s
|
| Flash |
Flash Off, Auto Flash, Red-eye Reduction Flash, Slow Sync |
| Red-eye reduction |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Compatible memory cards |
CompactFlash Type I |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Video capture resolution |
320 x 240 pixels |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Vari-angle TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.5 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Real-image zoom
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB, A/V output
|
|
| Camera movie function |
avi |
| Colour of product |
Silver |
|
Battery type
|
|
Description of battery supplied with the product
2 x AA Batteries
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
AC
|
| Power requirements |
4x Size-AA Alkaline/ NiMH |
| Resolution |
4 Mega |
| Cable type |
Standard Point and Shoot |
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoImpression, ArcSoft VideoImpression |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
PC: Windows 98(including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
103 x 65 x 35 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
250 g
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Additional accessories |
USB Cable, Video Cable, Hand Strap, 32 MB Memory Card, 4 x AA Batteries, Software |
|
|
|
|
|
|
|
|
|
|
|