Start
> digital cameras
> Canon 9179A001AA
|
 |
PowerShot S1 IS |
|
Brand: Canon
Product code: 9179A001AA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The PowerShot S1 IS lets you get incredibly close to your subject. Its 10x optical zoom lens with IS is ideal for detailed shots. The enhanced Movie Mode means you can really move in on the action. Because it's not always possible to get really close to your subject, the PowerShot S1 IS combines an impressive 10x optical zoom lens with an Optical Image Stabilizer (IS) and Ultrasonic Motor (USM).
...
More>>>
This not only gives you a powerful zoom (38-380mm in 35mm format) but the USM allows for quiet and super-fast zooming, so you won't miss the shot you want and, for nature photography, won't scare any wildlife away. The IS significantly reduces camera shake at full zoom and in low light conditions. The result is incredibly detailed shots whether you want close-up pictures of an exotic bird or your child's winning goal. Combine the zoom with the PowerShot S1 IS's enhanced Movie Mode and you can record detailed movies with superior, flicker-free VGA resolution. Using a frame rate of up to 30 frames per second for super smooth action, the PowerShot S1 IS automatically adjusts the exposure, focusing and white balance as you film. You can use the optical zoom to manually change your composition at the same time. The result is an impressively improved image quality and sound. And as you can record up to approximately 1GB of movie (depending on the size and speed of the memory card used), recording times are longer. As with every Canon digital camera, the PowerShot S1 IS uses Canon Visionary Technology to ensure the best performance possible. Using Canon's unique iSAPS technology to optimise shooting settings, the high-performance DIGIC processor for fast processing and Image Rendering technology for accurate reproduction of colours, the PowerShot S1 IS delivers incredible results every time. For greater creative control, the PowerShot S1 IS has 12 shooting modes – from Manual to Auto, plus 1 custom setting. A complete range of optional accessories is also available, such as wide/tele converter lenses and a waterproof case. Post-shooting, a variety of editing software is included, and you can print directly to a PictBridge or Canon Direct Print compatible photo printer without using a PC. The CANON iMAGE GATEWAY lets you access 100MB of free internet space for storing images, creating albums and sharing photographs with friends and family via email.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
|
| Data compression |
Superfine, Fine, Normal |
| Maximum resolution |
3072 x 2048 pixels |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.2 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
11 elements in 9 groups (1 aspherical element)
|
| Zoom capability |
combined: ~32x |
| Focal length |
5.8 - 58.0 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Aspect ratio |
4:3 |
| Optical sensor size |
1/2.7 |
| Focus |
TTL |
| Light exposure control |
Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame) |
| Light exposure correction |
+/- 2 EV in 1/3 stop increments |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2000 s
|
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Flash |
Auto, Manual Flash On / Off |
| Red-eye reduction |
 |
| Flash working distance |
.0-4.2m (W) / 1.0 - 3.8m (T) (at ISO 100 equivalent) |
| Compatible memory cards |
Microdrive, CompactFlash Type I / II |
| Audio recorder |
WAVE (monaural) |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.5 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
EVF (0.33"), 114.000 pix
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x USB (Mini-B, PTP); 1 x A/V output (PAL/NTSC)
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2 - 10 s
|
|
| Camera file format |
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant |
| Camera movie function |
AVI [Motion JPEG + WAVE (monaural)] |
| Colour of product |
Silver |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
5.5 h
|
|
Battery type
|
|
Description of battery supplied with the product
AA-size Alkaline
|
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser; PhotoStitch; TWAIN (Windows 98 / 2000), WIA (Windows Me); ArcSoft PhotoStudio, ArcSoft VideoImpression |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Pc: Windows 98(including SE) / 2000 / Me / XP; Mac: OS 9.0 ¿ 9.2, OS X v10.1 / v10.2
|
| Mac compatibility |
 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
111.0 x 78.0 x 66 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
370 g
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| AC adapter bundled |
Optional, CA-PS700 |
|
|
|
|
|
|
|
|
|
|
|