IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > binoculars > Canon 9332A003AA

Binocular 12*36 IS II

Brand: Canon
Product code: 9332A003AA
EAN/UPC code: 0013803037364
Category: binoculars 
Release date: 06 Oct 2005
Info modified on: 03 Jul 2008 15:20:39
12x36 IS II
9332A003AA Canon
4k

With surprisingly compact design and low weight, these 12x36 IS II binoculars contain awesome power. Distant objects jump into view with intensity and clarity. Image Stabilization puts an end to shaky images, with subjects appearing solid and steady.
Little Powerhouse
The first surprise with Canon's Binoculars 12x36 IS II is just how much power is compressed into this compact pair of precision ... More>>>

Specs
Alternatives
Options
Technical details
Magnification 12
Objective diameter 36 mm
Exit pupil 3.0 mm
Real field of view 5 °
Apparent field of view 60 °
Technical details
Closest focusing distance 6 m
Eye relief 14.5 mm
Prism type Porro II
Weight & dimensions
Dimensions W x D x H 127x174x70 mm
Weight 660
15 offers, from €499.23